location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Dream Diver Snorkel Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dream Diver Snorkel Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914856
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:31:48
The date of the most recent change of this product data-sheet in Icecat.
25021 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Dream Diver Snorkel Set :
The long product name of Bestway Dream Diver Snorkel Set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dream Diver Snorkel Set
More>>>
Bestway Dream Diver Snorkel Set:
The official description of Bestway Dream Diver Snorkel Set as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Tempered glass lenses
- Silicone skirt with double feathered edge for a precision, leak-resistant fit
- Fully adjustable, silicone split head strap
- Silicone form-fitted snorkel mouthpiece
- Integrated purge valve for easy water clearing
- Dry-top snorkel technology prevents virtually all water infiltration
- Soft, comfort-tested fins sized M: US (6.5-8); EUR (38-39)
- Contents: One mask, one snorkel and one pair of fins

Short summary description Bestway Dream Diver Snorkel Set:
This short summary of the Bestway Dream Diver Snorkel Set data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Dream Diver Snorkel Set, Child, Blue, Yellow, 14 yr(s), M, 38-39, 6.5-8

Long summary description Bestway Dream Diver Snorkel Set:
This is an auto-generated long summary of Bestway Dream Diver Snorkel Set based on the first three specs of the first five spec groups.

Bestway Dream Diver Snorkel Set. Recommended age group: Child, Product colour: Blue, Yellow, Recommended age (min): 14 yr(s). Package width: 535 mm, Package depth: 80 mm, Package height: 180 mm. Minimum order quantity: 6 pc(s), Products per pallet: 168 pc(s)