location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Perdura Air Chair

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perdura Air Chair
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75049
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914252
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Perdura Air Chair :
The long product name of Bestway Perdura Air Chair. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perdura Air Chair
More>>>
Bestway Perdura Air Chair:
The official description of Bestway Perdura Air Chair as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PERDURA AIR CHAIR
- Sturdy pre-tested vinyl
- Safety valves
- Comfortable flocked surface
- Sturdy l-beam construction
- 3 air chamber construction
- Cup holder
- Heavy-duty repair patch included
Contents: One chair, repair patch

Short summary description Bestway Perdura Air Chair:
This short summary of the Bestway Perdura Air Chair data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Perdura Air Chair, Single chair, Black, Grey, Vinyl, 840 mm, 1020 mm, 740 mm

Long summary description Bestway Perdura Air Chair:
This is an auto-generated long summary of Bestway Perdura Air Chair based on the first three specs of the first five spec groups.

Bestway Perdura Air Chair. Type: Single chair, Product colour: Black, Grey, Material: Vinyl. Width: 840 mm, Depth: 1020 mm, Height: 740 mm. Package width: 350 mm, Package depth: 305 mm, Package height: 95 mm. Minimum order quantity: 6 pc(s), Products per pallet: 72 pc(s)

Features
Type *
Single chair
Product colour *
Black, Grey
Material *
Vinyl
Flocked top
Yes
Safety valve
Yes
Chambers quantity
3
Cup holder
Yes
Intrastat code
39269097
Technical details
Package volume
69000 cm³
Weight & dimensions
Width
840 mm
Weight & dimensions
Depth
1020 mm
Height
740 mm
Weight
1.85 kg
Packaging data
Package width
350 mm
Package depth
305 mm
Package height
95 mm
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Minimum order quantity
6 pc(s)
Products per pallet
72 pc(s)
Brand Image Product code Product Stock Price from
Bestway Inflatable Comfi Cube Bestway Inflatable Comfi Cube
(show image)
75046 Inflatable Comfi Cube