location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Sureswim Fins

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sureswim Fins
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27027
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934168
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Sureswim Fins :
The long product name of Bestway Sureswim Fins. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sureswim Fins
More>>>
Bestway Sureswim Fins:
The official description of Bestway Sureswim Fins as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Fins size: US (5-8); EUR (37-41)
- Soft comfort-tested materials
- Adjustable heel strap
- Contents: One pair of fins

Short summary description Bestway Sureswim Fins:
This short summary of the Bestway Sureswim Fins data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Sureswim Fins, Paddle fins, Blue, Green, Pink, Open heel, 37-41, 5-8, 7 yr(s)

Long summary description Bestway Sureswim Fins:
This is an auto-generated long summary of Bestway Sureswim Fins based on the first three specs of the first five spec groups.

Bestway Sureswim Fins. Product type: Paddle fins, Product colour: Blue, Green, Pink, Fin pocket type: Open heel. Package width: 360 mm, Package depth: 115 mm, Package height: 180 mm. Products per pallet: 396 pc(s), Minimum order quantity: 6 pc(s)

Features
Product colour *
Blue, Green, Pink
Fins size (EU)
37-41
Fins size (USA)
5-8
Fin pocket type *
Open heel
Recommended age (min)
7 yr(s)
Adjustable heel strap
Yes
Product type *
Paddle fins
Intrastat code
95062900
Technical details
Package volume
28000 cm³
Packaging data
Package width
360 mm
Package depth
115 mm
Package height
180 mm
Package weight
465 g
Package type
Blister
Logistics data
Products per pallet
396 pc(s)
Minimum order quantity
6 pc(s)
Brand Image Product code Product Stock Price from
Bestway Meridian Swim Fins Bestway Meridian Swim Fins
(show image)
27028 Meridian Swim Fins