location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Friendly Critter Beach Ball

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Friendly Critter Beach Ball
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31041
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138933918
Category: Beach Balls Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:26
The date of the most recent change of this product data-sheet in Icecat.
31041 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Friendly Critter Beach Ball :
The long product name of Bestway Friendly Critter Beach Ball. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Friendly Critter Beach Ball
More>>>
Bestway Friendly Critter Beach Ball:
The official description of Bestway Friendly Critter Beach Ball as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Safety valves
- Sturdy pre-tested vinyl
- Inflated animals inside
- Contents: One beach ball

Short summary description Bestway Friendly Critter Beach Ball:
This short summary of the Bestway Friendly Critter Beach Ball data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Friendly Critter Beach Ball, 51 cm, 2 yr(s), Safety valve, Vinyl, Multicolour

Long summary description Bestway Friendly Critter Beach Ball:
This is an auto-generated long summary of Bestway Friendly Critter Beach Ball based on the first three specs of the first five spec groups.

Bestway Friendly Critter Beach Ball. Diameter: 51 cm. Recommended age (min): 2 yr(s), Material: Vinyl, Product colour: Multicolour

Features
Material *
Vinyl
Internal filling
Toy
Internal toy type
Animal
Animal type(s)
Parrot, Seahorse
Safety valve
Yes
Recommended age (min) *
2 yr(s)
Product colour *
Multicolour
Intrastat code
95030095
Technical details
Package volume
22000 cm³
Weight & dimensions
Diameter *
51 cm
Packaging data
Package width
120 mm
Package depth
30 mm
Package height
195 mm
Package weight
140 g
Package type
Blister
Logistics data
Products per pallet
2376 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Product code Product Stock Price from
Bestway Inflatable Designer Beach Ball 51cm Bestway Inflatable Designer Beach Ball 51cm
(show image)
31036 Inflatable Designer Beach Ball 51cm