location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Aqua Bone Assorted Characters

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aqua Bone Assorted Characters
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32113
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138923506
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Aqua Bone Assorted Characters :
The long product name of Bestway Aqua Bone Assorted Characters. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aqua Bone Assorted Characters
More>>>
Bestway Aqua Bone Assorted Characters:
The official description of Bestway Aqua Bone Assorted Characters as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Choose from four animal shaped Aqua Bones designs, includes horse, hippo, crocodile and shark.
- Flexible, non-chafing foam and deformable POM
- Provides additional buoyancy when placed under armpits
- Floating aid for performing aquatic exercise and pool play
- Specially designed for developing water confidence
- Stays in any shape you bend it
- Bendable bones that make a loud, cracking sounds!
- Great for floating, splashing, making waves or even exercising!
- A fun imaginative way to play in the pool this summer!
- Each Aqua Bone contains 58 interlocking joints
- Contents: 24 aqua bones

Short summary description Bestway Aqua Bone Assorted Characters:
This short summary of the Bestway Aqua Bone Assorted Characters data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Aqua Bone Assorted Characters, Pool noodle, Foam, Polyoxymethylene (POM), Multicolour

Long summary description Bestway Aqua Bone Assorted Characters:
This is an auto-generated long summary of Bestway Aqua Bone Assorted Characters based on the first three specs of the first five spec groups.

Bestway Aqua Bone Assorted Characters. Product type: Pool noodle, Coloration: Pattern, Material: Foam, Polyoxymethylene (POM). Weight: 462 g. Quantity per pack: 24 pc(s), Package width: 310 mm, Package depth: 1400 mm. Minimum order quantity: 24 pc(s), Products per pallet: 96 pc(s)

Features
Coloration *
Pattern
Material *
Foam, Polyoxymethylene (POM)
Product colour *
Multicolour
Product type *
Pool noodle
Recommended age (min) *
6 yr(s)
Recommended age (max)
12 yr(s)
Flexibility
Yes
Intrastat code
95062900
Weight & dimensions
Weight
462 g
Packaging data
Quantity per pack
24 pc(s)
Package width
310 mm
Package depth
1400 mm
Package height
65 mm
Package volume
353000 cm³
Package type
Box
Logistics data
Minimum order quantity
24 pc(s)
Products per pallet
96 pc(s)
Brand Image Product code Product Stock Price from
Bestway 32217 baby swim float Polyethylene, Spandex Multicolour Pool noodle Bestway 32217 baby swim float Polyethylene, Spandex Multicolour Pool noodle
(show image)
32217 32217
Bestway Aqua Bones Bestway Aqua Bones
(show image)
32108 Aqua Bones