location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Unsinkable Submarine Rider

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Unsinkable Submarine Rider
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41098
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:00
The date of the most recent change of this product data-sheet in Icecat.
41098 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Unsinkable Submarine Rider :
The long product name of Bestway Unsinkable Submarine Rider. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Unsinkable Submarine Rider
More>>>
Bestway Unsinkable Submarine Rider:
The official description of Bestway Unsinkable Submarine Rider as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Safety valves
- Sturdy pre-tested vinyl
- 3 air chambers
- Heavy-duty handles
- Repair patch included
- Contents: One rider, repair patch

Short summary description Bestway Unsinkable Submarine Rider:
This short summary of the Bestway Unsinkable Submarine Rider data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Unsinkable Submarine Rider, Multicolour, Ride-on float, Vinyl, 3 yr(s), 730 mm, 1530 mm

Long summary description Bestway Unsinkable Submarine Rider:
This is an auto-generated long summary of Bestway Unsinkable Submarine Rider based on the first three specs of the first five spec groups.

Bestway Unsinkable Submarine Rider. Product colour: Multicolour, Product type: Ride-on float, Material: Vinyl. Width: 730 mm, Length: 1530 mm, Height: 720 mm. Package width: 240 mm, Package depth: 75 mm, Package height: 240 mm. Products per pallet: 240 pc(s), Minimum order quantity: 8 pc(s)

Features
Product colour *
Multicolour
Material *
Vinyl
Product type *
Ride-on float
Recommended age (min) *
3 yr(s)
Chambers quantity
3
Heavy-duty handles
Yes
Safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Width
730 mm
Length
1530 mm
Height
720 mm
Weight & dimensions
Thickness
0.24 mm
Packaging data
Package width
240 mm
Package depth
75 mm
Package height
240 mm
Package weight
1.16 kg
Package volume
40000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
240 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Product code Product Stock Price from
Bestway 41094 pool/beach float Multicolour Image Vinyl Ride-on float Bestway 41094 pool/beach float Multicolour Image Vinyl Ride-on float
(show image)
41094 41094
Bestway 41100 pool/beach float Blue, Red Monochromatic Vinyl Ride-on float Bestway 41100 pool/beach float Blue, Red Monochromatic Vinyl Ride-on float
(show image)
41100 41100