location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Big Metallic 3-Ring Pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Big Metallic 3-Ring Pool
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51042 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138900460 show
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:47:48
The date of the most recent change of this product data-sheet in Icecat.
Bestway 51042 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Big Metallic 3-Ring Pool :
The long product name of Bestway Big Metallic 3-Ring Pool. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Big Metallic 3-Ring Pool
More>>>
Bestway Big Metallic 3-Ring Pool:
The official description of Bestway Big Metallic 3-Ring Pool as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Safety valves
- Sturdy pre-tested vinyl
- 3 equal rings
- Transparent blue sides with reflective silver liner
- Repair patch included
- Designed water capacity: 697 L (184 gal.)
- Contents: One pool, repair patch

Short summary description Bestway Big Metallic 3-Ring Pool:
This short summary of the Bestway Big Metallic 3-Ring Pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Big Metallic 3-Ring Pool, 697 L, Round, 6 yr(s), Vinyl, Blue, Silver, Transparent

Long summary description Bestway Big Metallic 3-Ring Pool:
This is an auto-generated long summary of Bestway Big Metallic 3-Ring Pool based on the first three specs of the first five spec groups.

Bestway Big Metallic 3-Ring Pool. Capacity: 697 L. Shape: Round, Recommended age (min): 6 yr(s), Material: Vinyl, Product colour: Blue, Silver, Transparent

Features
Material *
Vinyl
Product colour *
Blue, Silver, Transparent
Recommended age (min) *
6 yr(s)
Shape
Round
Self-locking safety valve
Yes
Number of air valves
3
Intrastat code
95069990
Interleaved Two of Five (ITF-14)
36942138973908
Weight & dimensions
Capacity *
697 L
Diameter
170 cm
Height
530 mm
Weight & dimensions
Weight
2.81 kg
Thickness
0.24 mm
Packaging data
Package type
Box
Package width
330 mm
Package depth
300 mm
Package height
95 mm
Package volume
64000, 43000
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
120 pc(s)
Minimum order quantity
4 pc(s)
Country Distributor
Lithuania 1 distributor(s)