location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Summer Set Pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Summer Set Pool
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51128 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927924
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:54
The date of the most recent change of this product data-sheet in Icecat.
51128 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Summer Set Pool :
The long product name of Bestway Summer Set Pool. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Summer Set Pool
More>>>
Bestway Summer Set Pool:
The official description of Bestway Summer Set Pool as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Safety valves
- Sturdy pre-tested vinyl
- 3 equal rings
- Soft inflatable floor
- Repair patch included
- Designed water capacity: 41 L (11 gal.)
- Contents One pool, repair patch

Short summary description Bestway Summer Set Pool:
This short summary of the Bestway Summer Set Pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Summer Set Pool, 41 L, Round, 2 yr(s), Vinyl, Multicolour

Long summary description Bestway Summer Set Pool:
This is an auto-generated long summary of Bestway Summer Set Pool based on the first three specs of the first five spec groups.

Bestway Summer Set Pool. Capacity: 41 L. Shape: Round, Recommended age (min): 2 yr(s), Material: Vinyl, Product colour: Multicolour

Features
Material *
Vinyl
Product colour *
Multicolour
Recommended age (min) *
2 yr(s)
Shape
Round
Inflatable floor
Yes
Self-locking safety valve
Yes
Number of air valves
3
Intrastat code
95069990
Weight & dimensions
Capacity *
41 L
Diameter
70 cm
Height
240 mm
Weight & dimensions
Weight
531 g
Thickness
0.19 mm
Packaging data
Package type
Box
Package width
150 mm
Package depth
198 mm
Package height
55 mm
Package volume
24000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
648 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Product code Product Stock Price from
Bestway 51144 kiddie pool Inflatable pool Bestway 51144 kiddie pool Inflatable pool
(show image)
51144 51144
Bestway Summer Set Pool Bestway Summer Set Pool
(show image)
51104 Summer Set Pool
Bestway Fill 'n fun pool Φ1.22m x H25cm Bestway Fill 'n fun pool Φ1.22m x H25cm
(show image)
55028 Fill 'n fun pool Φ1.22m x H25cm