location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Castle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Castle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91050
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138908732
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:38
The date of the most recent change of this product data-sheet in Icecat.
91050 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Castle :
The long product name of Bestway Castle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Castle
More>>>
Bestway Castle:
The official description of Bestway Castle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CASTLE
- Safety valves
- Sturdy pre-tested vinyl
- Removable inflatable walls
- Repair patch included
Contents: One castle, repair patch

Short summary description Bestway Castle:
This short summary of the Bestway Castle data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Castle, 85 kg, 3 yr(s), Princess, Multicolour

Long summary description Bestway Castle:
This is an auto-generated long summary of Bestway Castle based on the first three specs of the first five spec groups.

Bestway Castle. Maximum weight capacity: 85 kg, Recommended age (min): 3 yr(s), Recommended age (max): 6 yr(s), Theme: Princess, Product colour: Multicolour

Features
Maximum weight capacity *
85 kg
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Product colour *
Multicolour
Theme
Princess
Intrastat code
95069990
Weight & dimensions
Width *
1570 mm
Depth *
1470 mm
Height *
1630 mm
Packaging data
Repair kit included
Yes
Package width
400 mm
Package depth
80 mm
Package height
400 mm
Package weight
4.17 kg
Package type
Box
Logistics data
Minimum order quantity
4 pc(s)
Package volume
60000 cm³
Products per pallet
80 pc(s)
Brand Image Product code Product Stock Price from
Bestway Bouncetastic Bouncer Bestway Bouncetastic Bouncer
(show image)
93504 Bouncetastic Bouncer