location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Big Bop Wrestler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Big Bop Wrestler
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52193
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138920536
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:44
The date of the most recent change of this product data-sheet in Icecat.
52193 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Big Bop Wrestler :
The long product name of Bestway Big Bop Wrestler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Big Bop Wrestler
More>>>
Bestway Big Bop Wrestler:
The official description of Bestway Big Bop Wrestler as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Safety valve
- Sturdy pre-tested vinyl
- Built-in sand chamber for stability
- Fun for children
- Contents: One punching bag

Short summary description Bestway Big Bop Wrestler:
This short summary of the Bestway Big Bop Wrestler data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Big Bop Wrestler, 3 yr(s), Vinyl, Multicolour

Long summary description Bestway Big Bop Wrestler:
This is an auto-generated long summary of Bestway Big Bop Wrestler based on the first three specs of the first five spec groups.

Bestway Big Bop Wrestler. Proper use: Indoor, Recommended age (min): 3 yr(s), Safety valve, Material: Vinyl, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Vinyl
Recommended age (min) *
3 yr(s)
Proper use
Indoor
Suitable for indoor use
Yes
Safety valve
Yes
Intrastat code
95030095
Weight & dimensions
Height
910 mm
Packaging data
Package width
120 mm
Package depth
45 mm
Package height
195 mm
Package weight
1.2 kg
Package type
Box
Package volume
30000 cm³
Logistics data
Minimum order quantity
480 pc(s)
Products per pallet
6 pc(s)
Brand Image Product code Product Stock Price from
Bestway Inflatable Box Bag 160cm Bestway Inflatable Box Bag 160cm
(show image)
52194 Inflatable Box Bag 160cm