location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Zoo Pool Play Center

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zoo Pool Play Center
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53060
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934861
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:01
The date of the most recent change of this product data-sheet in Icecat.
53060 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Zoo Pool Play Center :
The long product name of Bestway Zoo Pool Play Center. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Zoo Pool Play Center
More>>>
Bestway Zoo Pool Play Center:
The official description of Bestway Zoo Pool Play Center as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Safety valves
- Sturdy pre-tested vinyl
- Fun for children
- One giraffe slide
- Slide can be attached to the play pool by the strings provided
- One arch with sprayer can be used as a sunshade
- One brightly colored parrot and three leaves on the pool
- Four ring tosses included
- Water capacity 201L(53gal.)
- One crush pad at pool bottom provides extra safety
- Repair patch included
- Contents: One slide, one pool, one arch, four ring tosses, 2 strings, repair patch

Short summary description Bestway Zoo Pool Play Center:
This short summary of the Bestway Zoo Pool Play Center data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Zoo Pool Play Center, 201 L, 2 yr(s), Vinyl, Multicolour

Long summary description Bestway Zoo Pool Play Center:
This is an auto-generated long summary of Bestway Zoo Pool Play Center based on the first three specs of the first five spec groups.

Bestway Zoo Pool Play Center. Capacity: 201 L. Recommended age (min): 2 yr(s), Material: Vinyl, Product colour: Multicolour

Features
Material *
Vinyl
Coloration
Pattern
Product colour *
Multicolour
Recommended age (min) *
2 yr(s)
Canopy
Yes
Water sprayer
Yes
Self-locking safety valve
Yes
Intrastat code
95069990
Ergonomics
Removable slide
Yes
Weight & dimensions
Capacity *
201 L
Width
1670 mm
Depth
3380 mm
Weight & dimensions
Height
1290 mm
Thickness
0.27 mm
Packaging data
Package type
Box
Package width
400 mm
Package depth
390 mm
Package height
150 mm
Package weight
5.2 kg
Package volume
54000 cm³
Packaging content
Repair patch included
Yes
Packaging content
4 x rings
Logistics data
Products per pallet
42 pc(s)
Minimum order quantity
2 pc(s)
Brand Image Product code Product Stock Price from
Bestway Little Caboose Play Pool Bestway Little Caboose Play Pool
(show image)
53061 Little Caboose Play Pool
Bestway Pirate Play Center Pool Bestway Pirate Play Center Pool
(show image)
53041 Pirate Play Center Pool