location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Little Caboose Play Pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Little Caboose Play Pool
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53061
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934878
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:49
The date of the most recent change of this product data-sheet in Icecat.
53061 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Little Caboose Play Pool :
The long product name of Bestway Little Caboose Play Pool. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Little Caboose Play Pool
More>>>
Bestway Little Caboose Play Pool:
The official description of Bestway Little Caboose Play Pool as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Safety valves
- Sturdy pre-tested vinyl
- Water sprayer attaches to garden hose
- Ride on the train, drive the cart or play with 10 balls included!
- Repair patch
- Designed water capacity: 367 L ( 97gal.)
- Release pool water with easy-to-use drain valve!
- Contents: One pool, one inflatable train rider, one inflated cart with 10 play balls, one inflatable sign, one inflatable tunnel, repair patch

Short summary description Bestway Little Caboose Play Pool:
This short summary of the Bestway Little Caboose Play Pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Little Caboose Play Pool, 367 L, 2 yr(s), Vinyl, Multicolour

Long summary description Bestway Little Caboose Play Pool:
This is an auto-generated long summary of Bestway Little Caboose Play Pool based on the first three specs of the first five spec groups.

Bestway Little Caboose Play Pool. Capacity: 367 L. Recommended age (min): 2 yr(s), Hose connection, Material: Vinyl, Product colour: Multicolour

Features
Material *
Vinyl
Coloration
Pattern
Product colour *
Multicolour
Recommended age (min) *
2 yr(s)
Water sprayer
Yes
Hose connection
Yes
Intrastat code
95069990
Weight & dimensions
Capacity *
367 L
Width
2240 mm
Depth
2850 mm
Height
1190 mm
Weight
5.3 kg
Weight & dimensions
Thickness
0.27 mm
Packaging data
Package type
Box
Package width
400 mm
Package depth
395 mm
Package height
125 mm
Package volume
47000 cm³
Packaging content
Repair patch included
Yes
Packaging content
1 x inflatable toy, 10 x balls
Logistics data
Products per pallet
48 pc(s)
Minimum order quantity
2 pc(s)