location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Car Wash Center

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Car Wash Center
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93406
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934830
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Car Wash Center :
The long product name of Bestway Car Wash Center. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Car Wash Center
More>>>
Bestway Car Wash Center:
The official description of Bestway Car Wash Center as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CAR WASH CENTER
- Safety valves
- Sturdy pre-tested vinyl
- Fun for children
- One fan on top
- Two built-in water chambers on both sides provide extra stability
- Two washing rollers can be rotated while going through
- Two sprayers on top to keep cool while playing
- Repair patch included
Contents: One play center, repair patch

Short summary description Bestway Car Wash Center:
This short summary of the Bestway Car Wash Center data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Car Wash Center, Inflatable play center, 3 yr(s), Hot Wheels, Vinyl, Multicolour

Long summary description Bestway Car Wash Center:
This is an auto-generated long summary of Bestway Car Wash Center based on the first three specs of the first five spec groups.

Bestway Car Wash Center. Product type: Inflatable play center, Proper use: Indoor & outdoor, Recommended age (min): 3 yr(s), Safety valve, Theme: Hot Wheels, Material: Vinyl, Product colour: Multicolour

Features
Product type *
Inflatable play center
Product colour *
Multicolour
Material *
Vinyl
Recommended age (min) *
3 yr(s)
Proper use
Indoor & outdoor
Suitable for outdoor use
Yes
Suitable for indoor use
Yes
Theme
Hot Wheels
Number of water sprayers
2
Water compartment
Yes
Safety valve
Yes
Inflatable fan
Yes
Intrastat code
95069990
Weight & dimensions
Width
1730 mm
Weight & dimensions
Depth
1910 mm
Height
2030 mm
Thickness
0.27 mm
Packaging data
Package width
400 mm
Package depth
125 mm
Package height
400 mm
Package weight
5.33 kg
Package type
Box
Package volume
47000 cm³
Packaging content
Inflatable repair kit included
Yes
Logistics data
Minimum order quantity
2 pc(s)
Products per pallet
72 pc(s)