location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Sports Car Ball Pit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sports Car Ball Pit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93207
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934700
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:32
The date of the most recent change of this product data-sheet in Icecat.
93207 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Sports Car Ball Pit :
The long product name of Bestway Sports Car Ball Pit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sports Car Ball Pit
More>>>
Bestway Sports Car Ball Pit:
The official description of Bestway Sports Car Ball Pit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPORTS CAR BALL PIT
- Safety valves
- Sturdy pre-tested vinyl
- Back rest for comfort
- Steering wheel with built-in horn
- Includes 25 play balls
- Repair patch included
Contents: One ball pit, 25 play balls, repair patch

Short summary description Bestway Sports Car Ball Pit:
This short summary of the Bestway Sports Car Ball Pit data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Sports Car Ball Pit, Vinyl, Multicolour

Long summary description Bestway Sports Car Ball Pit:
This is an auto-generated long summary of Bestway Sports Car Ball Pit based on the first three specs of the first five spec groups.

Bestway Sports Car Ball Pit. Theme: Barbie, Product colour: Multicolour, Material: Vinyl. Number of balls: 255

Features
Material *
Vinyl
Product colour *
Multicolour
Backrest
Yes
Steering wheel
Yes
Safety valve
Yes
Product type *
Inflatable ball pit
Recommended age (min) *
2 yr(s)
Theme
Barbie
Intrastat code
95069990
Weight & dimensions
Width *
990 mm
Depth *
1350 mm
Height *
430 mm
Packaging data
Ball pit balls *
Yes
Number of balls
255
Repair patch included
Yes
Package width
390 mm
Package depth
105 mm
Package height
300 mm
Package weight
2.04 kg
Package type
Box
Logistics data
Package volume
58000 cm³
Products per pallet
72 pc(s)
Minimum order quantity
4 pc(s)
Brand Image Product code Product Stock Price from
Bestway Train Ball Pit Bestway Train Ball Pit
(show image)
93503 Train Ball Pit
Bestway Helicopter Ball Pit Bestway Helicopter Ball Pit
(show image)
93502 Helicopter Ball Pit