Aqua Powercell Vac
- Rechargeable battery pack with Lithium battery
- Completely submersible body vacuums debris on pools/spa floor and also filters water
- Compatible with spas and above ground pools (up to 6.09m (20’) diameter)
- Easily remove and empty the filter bag
- Wheels ensure smooth and easy gliding on any pool surface
- Replaceable bristles for scrubbing off debris efficiently
- Connects to a 5-section poles (included)
- Also fits standard telescopic pole (not included) with quick-release clip
- Contents: One rechargeable vacuum set
Bestway Aqua Powercell Vac, Manual vacuum, Pond & pool, Blue, White, Bottom, Wall, Filter bag, Battery
Bestway Aqua Powercell Vac. Product type: Manual vacuum, Suitable for: Pond & pool, Product colour: Blue, White. Power source: Battery, Battery type: Built-in, Battery technology: Lithium. Weight: 2.17 kg. Minimum order quantity: 4 pc(s). Package width: 515 mm, Package depth: 150 mm, Package height: 165 mm