icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
Bestway logo

Bestway Pool Cover

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116615
Info modified on:
14 Mar 2024, 17:53:23
Long product name Bestway Pool Cover:

Pool Cover

Bestway Pool Cover:

- Fits 3.00m x 2.00m x 84cm (9.84’ x 6.56’ x 33”) Power SteelTM Oval Frame Pools
- PVC material
- Includes ropes to secure cover
- Drain holes to prevent water from accumulating
- Contents: One pool cover

Short summary description Bestway Pool Cover:

Bestway Pool Cover, Cover, Grey, PVC, Oval, 20 cm, 30 cm

Long summary description Bestway Pool Cover:

Bestway Pool Cover. Product type: Cover, Product colour: Grey, Material: PVC. Weight: 1.23 kg. Package type: Box, Package width: 240 mm, Package depth: 230 mm. Minimum order quantity: 6 pc(s), Products per pallet: 288 pc(s)

Specs
Recommended products
Similar products
Loading...
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.