location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Lay-Z-Spa All in One Tool Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lay-Z-Spa All in One Tool Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58421 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934953
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Lay-Z-Spa All in One Tool Set :
The long product name of Bestway Lay-Z-Spa All in One Tool Set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lay-Z-Spa All in One Tool Set
More>>>
Bestway Lay-Z-Spa All in One Tool Set:
The official description of Bestway Lay-Z-Spa All in One Tool Set as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Lay-Z-Spa Scoop
- Bumper protects spa surface
- Round shaped design fits the contours of the spa interior.
- Deep net to collect debris
- Handheld or connects to standard telescopic pole
- Lay-Z-Spa Brush
- Bumper and nylon bristles protect spa’s surface
- Handheld or connects to standard telescopic pole
- Lay-Z-Spa Scrubbing Mitt
- Scrub along spa water line
- Latex glove bonded with scrubber pad
- Contents: One scoop, one brush, one scrubbing mitt.

Short summary description Bestway Lay-Z-Spa All in One Tool Set:
This short summary of the Bestway Lay-Z-Spa All in One Tool Set data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Lay-Z-Spa All in One Tool Set, Bestway, Multicolour, 785 g, Box, 455 mm, 285 mm

Long summary description Bestway Lay-Z-Spa All in One Tool Set:
This is an auto-generated long summary of Bestway Lay-Z-Spa All in One Tool Set based on the first three specs of the first five spec groups.

Bestway Lay-Z-Spa All in One Tool Set. Brand compatibility: Bestway, Product colour: Multicolour. Weight: 785 g. Package type: Box, Package width: 455 mm, Package depth: 285 mm. Products per pallet: 96 pc(s), Minimum order quantity: 1 pc(s)

Features
Brand compatibility *
Bestway
Product colour *
Multicolour
Intrastat code
82055980
Packaging content
Cleaning glove(s) included
Yes
Brush included
Yes
Scoop included
Yes
Weight & dimensions
Weight
785 g
Packaging data
Package type
Box
Package width
455 mm
Package depth
285 mm
Package height
80 mm
Package volume
90000 cm³
Logistics data
Products per pallet
96 pc(s)
Minimum order quantity
1 pc(s)