location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J5335DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J5335DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J5335DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766768917 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:54
The date of the most recent change of this product data-sheet in Icecat.
Brother MFC-J5335DW user manual (19.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-J5335DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB
  • - 16.9 kg
Warranty: 3 Years
Long product name Brother MFC-J5335DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi :
The long product name of Brother MFC-J5335DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

35ppm, 4800 x 1200, Flatbed, Color Copying, 2400 x 2400 dpi, ADF, 14.400 kbps, IEEE 802.11b/g/n
More>>>
Brother MFC-J5335DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:
The official description of Brother MFC-J5335DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Part of the new and improved J5000 range, this all-in-one inkjet is perfect for small businesses that have to be smart with their budget. With a first page out time of a speedy six seconds and a 50-sheet Automatic Document Feeder, it makes quick work of heavy workloads. And with robust construction materials and high-yield inks with a life of up to 3,000 pages, it’s long-lasting too. Plus, it has an ace up its sleeve – the ability to print A3 from a compact A4 footprint.

The Business Smart A4 all-in-one you can rely on
The new build design delivers a more robust and easy to operate device, ideal for any small office environment. Delivering a professional performance from a space-saving all-in-one, the MFC-J5335DW allows you to stand out with business quality prints, using pigment based inks for sharp black text and vivid colour documents.

The 250 sheet paper tray is ideal for everyday printing up to A3 with an additional rear manual feed slot for added flexibility, allowing you to print on a variety of media types. To help make life a little easier in the office, the 6.8cm touchscreen LCD provides easy navigation to popular features, where users can capture and convert documents using our exclusive Brother Apps and scan to or print from cloud storage apps such as Dropbox, Evernote and Google Drive, for easy digitization and access to documents on the go.

Short summary description Brother MFC-J5335DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-J5335DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J5335DW, Inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black

Long summary description Brother MFC-J5335DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J5335DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J5335DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 28 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 4800 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Print speed (ISO/IEC 24734) mono
22 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
6 s
Poster printing function
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 4800 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
9 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Background adjustment function
Yes
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, E-mail Server, FTP, File, Image, OCR, USB
Scan speed (black)
14 inch/min
Scan speed (colour)
14 inch/min
Image formats supported
JPEG XR, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Modem speed
14.4 Kbit/s
Fax memory
200 pages
Speed dialling
Yes
Fax speed dialing (max numbers)
100
Fax broadcasting
250 locations
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Coated paper, Glossy paper, Plain paper, Recycled paper
Multi-purpose tray media types
Glossy paper, Plain paper, Recycled paper
Paper handling
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
C5
Photo paper sizes
9x13, 10x15, 13x18
Photo paper sizes (imperial)
3.5x5, 4x6, 5x7
Borderless printing media sizes
A3, A4, Ledger
Paper tray media weight
64 - 220 g/m²
Multi-Purpose Tray media weight
64 - 220 g/m²
Auto Document Feeder (ADF) media weight
64 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, APOP, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, FTPES, HTTPS, IPPS, PEAP, SMTP-AUTH, SNMP, SSID, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS/NetBIOS Name Resolution, DNS Resolver, mDNS, LLMNR Responder, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP Client and Server, SNMPv1/v2c, TFTP server, SMTP Client, ICMP, Web Services (Print/Scan), CIFS Client, SNTP Client, POP3, IMAP4, HTTP Server
Supported network protocols (IPv6)
(Turned off as defalut) NDP, RA, mDNS, LLMNR Responder, DNS Resolver, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP Client/Server, SNMPv1/v2, TFTP server, Web Services (Print/Scan), SMTP Client, POP3, CIFS Client, SNTP Client, IMAP4, ICMPv6, HTTP Server
Email protocols
APOP, IMAP4, POP3, SMTP
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
128 MB
Sound power level (standby)
50 dB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
29 W
Power consumption (copying)
31 W
Power consumption (ready)
5 W
Power consumption (standby)
6.5 W
Power consumption (sleep)
1.6 W
Power consumption (off)
0.04 W
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
530 mm
Depth
398 mm
Height
304 mm
Weight
16.9 kg
Packaging data
Package width
637.5 mm
Package depth
467.4 mm
Package height
436.9 mm
Package weight
20.5 kg
Packaging content
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84433100
Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 01:42:34
Uk has collected 1 expert review for Brother MFC-J5335DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)