DELL logo

DELL 450-AENT power supply unit 2000 W Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182576
Info modified on:
14 Mar 2024, 17:33:44
Long product name DELL 450-AENT power supply unit 2000 W Black, Grey:

2000 Watt Power Supply

DELL 450-AENT power supply unit 2000 W Black, Grey:

The Power Supply from Dell™ provides reliable power for your mission-critical applications. It delivers up to 2000-Watt of power.

The VT-x with Extended Page Tables (EPT) also known as Second Level Address Translation (SLAT), provides acceleration for memory intensive virtualized applications. Packed with more features, the Processor is the ideal choice for virtually all of your data demanding or standard enterprise infrastructure applications.

Short summary description DELL 450-AENT power supply unit 2000 W Black, Grey:

DELL 450-AENT, 2000 W, Server, - PowerEdge R7425 - PowerEdge R740XD - PowerEdge C4140 - PowerEdge C4130 - PowerEdge R840 -..., Black, Grey

Long summary description DELL 450-AENT power supply unit 2000 W Black, Grey:

DELL 450-AENT. Total power: 2000 W. Purpose: Server, Compatible products: - PowerEdge R7425 - PowerEdge R740XD - PowerEdge C4140 - PowerEdge C4130 - PowerEdge R840 -.... Product colour: Black, Grey

Specs
Distributors
Loading...
Disclaimer DELL 450-AENT power supply unit 2000 W Black, Grey 450-AENT:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.