location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink C405 A4 35 / 35ppm Duplex Copy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VersaLink C405 A4 35 / 35ppm Duplex Copy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C405V_DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205841824 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 310162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Installation Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specifications (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Evaluator Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox C405V_DN user manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
System Administrator Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink C405 A4 35 / 35ppm Duplex Copy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour MFP with support for A4
  • - Copy, print, scan, fax, email, cloud
  • - Best for workteams of 2 to 10 users
  • - Unparalleled multifunction productivity with incredible colour quality
  • - Designed small to perform big at the heart of your business
  • - Recommended Monthly Print Volume: Up to 5,000 pages per month
Warranty: 1 year
Long product name Xerox VersaLink C405 A4 35 / 35ppm Duplex Copy :
The long product name of Xerox VersaLink C405 A4 35 / 35ppm Duplex Copy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VersaLink C405 A4 35 / 35ppm Duplex Copy/Print/Scan/Fax Sold PS3 PCL5e/6 2 Trays 700 Sheets
More>>>
Xerox VersaLink C405 A4 35 / 35ppm Duplex Copy:
The official description of Xerox VersaLink C405 A4 35 / 35ppm Duplex Copy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox® VersaLink® C400 Colour Printer and
Xerox® VersaLink® C405 Colour Multifunction Printer

The VersaLink® C400 and C405 revolutionise your productivity with next-generation features and easy, instant cloud and mobile connectivity. As your modern workplace assistants, the C400 and C405 are built for the way you work today, and ready for where your business will grow tomorrow – with all the flexibility and versatility you need to work better with minimal IT support and benchmark security.

Short summary description Xerox VersaLink C405 A4 35 / 35ppm Duplex Copy:
This short summary of the Xerox VersaLink C405 A4 35 / 35ppm Duplex Copy data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink C405 A4 35 / 35ppm Duplex Copy, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Blue, White

Long summary description Xerox VersaLink C405 A4 35 / 35ppm Duplex Copy:
This is an auto-generated long summary of Xerox VersaLink C405 A4 35 / 35ppm Duplex Copy based on the first three specs of the first five spec groups.

Xerox VersaLink C405 A4 35 / 35ppm Duplex Copy. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 35 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Duplex functions: Copy, Print, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Blue, White

Right out of the box, ready for the way you work.
Right out of the box, ready for the way you work.

Print from any of your devices with AirPrint, Mopria and Google Cloud Print built-in.

Powerful performance and peace of mind.
Powerful performance and peace of mind.

Helping to protect your business with comprehensive security built-in.

High-performance productivity — personalised.
High-performance productivity — personalised.

Easily tap into powerful features with 5” colour touchscreen.

ConnectKey Overview
ConnectKey Overview

Work and print smarter than ever before.

Mobile & cloud
Mobile & cloud

Mobile and cloud ready printers for a connected workforce.

Security
Security

A comprehensive and proactive approach to security.

Apps
Apps

More productive ways to work with a gateway to new possibilities.

User Interface
User Interface

Intuitive and personalised — feel right at home instantly.

Sustainability
Sustainability

Reducing environmental impact through innovation.

Free Extended Warranty on Xerox printers. Peace of mind page after page.
Free Extended Warranty on Xerox printers. Peace of mind page after page.

Worry-free printing for up to 5 years*

Simply replenish with Genuine Xerox® Toner and register to extend for another year*

*T&Cs apply. Claim required. xerox.co.uk/fewtc

Don't just scan, add Workflow Central and do more: translate, summarize, redact, etc.
Don't just scan, add Workflow Central and do more: translate, summarize, redact, etc.

Xerox® Print & Scan Experience makes printing and scanning simple with Windows 10 & 11.
Xerox® Print & Scan Experience makes printing and scanning simple with Windows 10 & 11.

The story is currently unavailable. Please, contact us.
Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
35 ppm
Duplex print speed (black, normal quality, A4/US Letter)
23 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
23 ppm
Warm-up time (from sleep mode)
6 s
Time to first page (black, normal)
8.7 s
Time to first page (colour, normal)
9.8 s
Print margins (top, bottom, right, left)
4 mm
N-in-1 print function
Yes
N-up printing
2, 4, 6, 8, 9, 16
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Time to first copy (black, normal)
8.8 s
Time to first copy (colour, normal)
10.6 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Book copy function
Yes
ID-card copy function
Yes
Background adjustment function
Yes
Auto fit function
Yes
Edge erase function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
ADF scanner
Scan to
E-mail, FTP, SMB, USB
Scan speed (black)
40 inch/min
Scan speed (colour)
21 inch/min
Image formats supported
JPEG XR
Document formats supported
PDF, XPS
Input colour depth
24 bit
Output greyscale depth
8 bit
Scan drivers
TWAIN, WIA
Fax
Faxing *
Colour faxing
Fax resolution (black)
600 x 600 DPI
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Fax forwarding
Yes
Fax forwarding to
E-mail, Fax
Fax coding methods
JBIG, MH, MMR, MR
Features
Recommended duty cycle
0 - 5000 pages per month
Maximum duty cycle *
85000 pages per month
Duplex functions *
Copy, Print, Scan
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
HP-GL/2, PCL 5e, PCL 6, PostScript 3, TIFF, XPS
Printer fonts
PCL, PostScript
Number of printer fonts
216
Number of PCL fonts
82
Number of PostScript fonts
144
Country of origin
China
Input & output capacity
Total number of input trays *
1
Total input capacity *
700 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
1250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Glossy paper, Lightweight paper, Plain paper, Pre-printed, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Glossy paper, Hole punched paper, Labels, Letterhead, Plain paper, Preprinted forms, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Paper handling
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 220 g/m²
Paper tray media weight (imperial)
7.26 - 36.3 kg (16 - 80 lbs)
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
60 - 125 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A / USB Type-B
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Near Field Communication (NFC)
Yes
Security algorithms
256-bit AES, 256-bit WEP, FIPS 140-2, SNMP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP: HTTP/HTTPS, Internet Printing Protocol, LPR/LPD, Raw Socket Printing/Port 9100, IPv4/IPv6, WSD LDAP
Management protocols
Apple Bonjour, Email alerts, Xerox CentreWare Web, Xerox Embedded Web Server
IP address filtering
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
2048 MB
Card reader integrated
No
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1050 MHz
Sound pressure level (printing)
52.3 dB
Sound pressure level (standby)
28.7 dB
Sound power level (printing)
6.88 dB
Sound power level (standby)
5 dB
Design
Product colour *
Blue, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
12.7 cm (5")
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
750 W
Power consumption (PowerSave)
4 W
Power consumption (standby)
82 W
Power consumption (sleep)
4 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.9 Mavericks
Linux operating systems supported
Fedora 12, Fedora 13, Fedora 14, Fedora 15
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Other operating systems supported
HP-UX 11, IBM AIX 7.2, Solaris 9
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
432 mm
Depth
540 mm
Height
599 mm
Weight
33 kg
Packaging data
Package width
602 mm
Package depth
669 mm
Package height
761 mm
Package weight
39 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3000 pages
Included cartridge capacity (CMY)
2000 pages
Cables included
Phone
Drivers included
Yes
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Fonts included
Yes
Printer management
Apple Bonjour, Email alerts, Xerox CentreWare Web, Xerox Embedded Web Server
Current rating
6 A
Languages support
Multi
Energy saving mode
Yes
Software CD
Yes
Documentation CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-05-31 01:35:00
Uk has collected 10 expert reviews for Xerox VersaLink C405 A4 35 / 35ppm Duplex Copy and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techradar.com
Updated:
2018-01-21 03:00:50
This substantial multifunction device from the most famous name in office printing should be able to accommodate all the paper-handling demands of a medium, or even a large office, and if not, there's probably an optional upgrade available that will cover...
Good Quick and reliable colour document printing, Easy setup thanks to the large touchscreen, Plenty of paper capacity, Useful apps...
Bad Wi-Fi module not included by default, Cannot accommodate 10 x 15 photo paper, Touchscreen is sluggish to operate, Too large and expensive for a small office...
Bottom line For a medium-sized office, this large multifunction beast can really make short work of hefty workloads. It might be expensive, but you're getting a lot of laser printer for your money, and the C405 is a fast and reliable workhorse for both printing and c...
80%
itpro.co.uk
Updated:
2020-08-18 12:51:00
Sign up for our daily newsletterThe Xerox VersaLink C405DN targets busy workgroups that want a complete multifunction printing factory with every feature at their fingertips. Central to the VersaLink family is Xerox' ConnectKey technology, which allows...
Good Great range of apps, Easy setup, Outstanding security, Good print quality and speed...
Bad Slightly noisy, Standard refill cartridges aren't great value...
Bottom line The Xerox VersaLink C405DN has it all; it combines a wealth of features and print security with great output quality and speed. The ConnectKey apps and clever operator panel are the clinchers, turning this affordable multifunction laser into one of the...
100%
betterbuys.com
Updated:
2017-05-31 01:35:00
Xerox debuted its new line of printers and MFPs targeted for the small-to-medium-sized businesses. Called VersaLink, this new line is designed to help those businesses that has limited IT resources work with an easy-to-use and secure printing device. Each...
Good Ease of setting up printer without IT involvement, reasonable operating costs, wireless and mobile functionality...
Bad No finishing options offered, not intended for large businesses...
Bottom line New series of devices for small-to-medium businesses to help improve office productivity with efficient printing...
0%
pcmag.com
Updated:
2017-07-12 02:20:37
Comparable in price with the Editors' Choice Dell Color Smart Multifunction Printer S3845cdn, the Xerox VersaLink C405/DN ($979) all-in-one(AIO) prints well and reasonably fast. It comes with a wealth of features, including a single-pass, auto-duplexing a...
Good Excellent print quality, Reasonably fast, High-yield toner cartridges available, Strong set of security features, Single-pass auto-duplexing automatic document feeder (ADF), Lots of mobile connectivity features including NFC...
Bad Somewhat expensive, High running costs, Big and heavy, Wi-Fi and Wi-Fi Direct are extra...
Bottom line A behemoth of a color laser all-in-one, the Xerox VersaLink C405/DN prints well, is respectably fast, and comes with a ton of features, but lower running costs would make it a better value...
0%
channelpronetwork.com
Updated:
2018-01-21 03:00:50
COLOR PRINTERS that can do pretty much everything abound in today's market. In fact, you can even find economy inkjet models in some corner drugstores. Those who need fast, quality color output and reliability, however, focus on laser printers like the Xe...
Bottom line Those in the market for a fast color laser MFP with outstanding quality output should take a close look at the Xerox VersaLink C405 family. This device has as many scan functions as most dedicated-page scanners and the ADF never misfed a sheet of paper.Us...
0%
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer Xerox VersaLink C405 A4 35 / 35ppm Duplex Copy:
Disclaimer

Your new Xerox printer or multifunctional printer is eligible for a free manufacturer’s warranty. You must register for this here:
https://xerox-portal.force.com/ProductRegistration/.

Full terms can be viewed here: https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms.

Your post warranty service options:
You can continue service cover for your printer or multifunction printer with a one year Post Warranty Service Agreement. This agreement may be claimed under the Free Extended Warranty program, or purchased.

Please note - you must hold a current warranty or service agreement to purchase or claim a Post Warranty Service Agreement. There is a maximum of 5 years total cover for printers and multifunction printers.

The Terms and Conditions of the Post Warranty Service Agreement for your printer can be accessed here:
https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms