location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink C400 A4 35 / 35ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VersaLink C400 A4 35 / 35ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C400V_DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4058154172575 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Specifications (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Evaluator Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Printers System Configuration Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox C400V_DN user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Multifunction and Single Function Printers System Administrator Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink C400 A4 35 / 35ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour printer with support for A4
  • - Best for workteams of 2 to 10 users
  • - Excellent mobile print support and native cloud connectivity
  • - Outstanding colour print quality
  • - Recommended Monthly Print Volume: Up to 5,000 pages per month
Warranty: 1 year
Long product name Xerox VersaLink C400 A4 35 / 35ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets :
The long product name of Xerox VersaLink C400 A4 35 / 35ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VersaLink C400 A4 35 / 35ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets
More>>>
Xerox VersaLink C400 A4 35 / 35ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets:
The official description of Xerox VersaLink C400 A4 35 / 35ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox® VersaLink® C400 Colour Printer
Xerox ConnectKey Technology enabled smart Workplace Assistant.
- The new benchmark in colour printing with easy cloud and mobile connectivity
- Superior colour print quality distinguishes your business from all the rest

Short summary description Xerox VersaLink C400 A4 35 / 35ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets:
This short summary of the Xerox VersaLink C400 A4 35 / 35ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink C400 A4 35 / 35ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets, Laser, Colour, 600 x 600 DPI, A4, 35 ppm, Duplex printing

Long summary description Xerox VersaLink C400 A4 35 / 35ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets:
This is an auto-generated long summary of Xerox VersaLink C400 A4 35 / 35ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets based on the first three specs of the first five spec groups.

Xerox VersaLink C400 A4 35 / 35ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 85000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Network ready. Product colour: Black, White

Powerful performance and peace of mind.
Powerful performance and peace of mind.

Helping to protect your business with comprehensive security built-in.

High-performance productivity — personalised.
High-performance productivity — personalised.

Easily tap into powerful features with 5” colour touchscreen.

Revolutionise your productivity with next generation features.
Revolutionise your productivity with next generation features.

Xerox App Gallery easy cloud connectivity to Dropbox™, Google Drive™, OneDrive® and more.

ConnectKey Overview
ConnectKey Overview

Work and print smarter than ever before.

Mobile & cloud
Mobile & cloud

Mobile and cloud ready printers for a connected workforce.

Security
Security

A comprehensive and proactive approach to security.

Apps
Apps

More productive ways to work with a gateway to new possibilities.

User Interface
User Interface

Intuitive and personalised — feel right at home instantly.

Sustainability
Sustainability

Reducing environmental impact through innovation.

Free Extended Warranty on Xerox printers. Peace of mind page after page.
Free Extended Warranty on Xerox printers. Peace of mind page after page.

Worry-free printing for up to 5 years*

Simply replenish with Genuine Xerox® Toner and register to extend for another year*

*T&Cs apply. Claim required. xerox.co.uk/fewtc

The story is currently unavailable. Please, contact us.
Printing
Duplex printing mode
Auto
Print speed (colour, normal quality, A4/US Letter)
35 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Duplex print speed (black, normal quality, A4/US Letter)
23 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
23 ppm
Warm-up time (from sleep mode)
6 s
Time to first page (black, normal)
8.2 s
Time to first page (colour, normal)
9.3 s
Print margins (top, bottom, right, left)
4 mm
Watermark printing
Yes
Secure printing
Yes
N-up printing
2, 4, 6, 8, 9, 16
Booklet printing function
Yes
Features
Maximum duty cycle *
85000 pages per month
Recommended duty cycle
0 - 8500 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
HP-GL, PCL 5e, PCL 6, PDF 1.5, PostScript 3, TIFF, XPS
Printer fonts
PCL, PostScript
Number of PCL fonts
83
Number of PostScript fonts
136
Country of origin
China
Input & output capacity
Total number of input trays *
1
Total input capacity *
700 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum number of input trays
2
Maximum input capacity
1250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Letterhead, Lightweight paper, Plain paper, Pre-printed, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Hole punched paper, Labels, Letterhead, Plain paper, Preprinted forms, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Custom media width
76.2 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)
Direct printing *
Yes
USB port *
Yes
USB connector
USB Type-A / USB Type-B
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Near Field Communication (NFC)
Yes
Network
Security algorithms
256-bit AES, 256-bit WEP
Supported network protocols (IPv4)
TCP/IP: HTTP/HTTPS, LPR/LPD, IPv4/IPv6, WSD LDAP
Management protocols
Apple Bonjour, Email alerts, Xerox CentreWare Web, Xerox Embedded Web Server
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Embedded web server
Yes
Performance
Internal memory *
2048 MB
Maximum internal memory
2048 MB
Built-in processor
Yes
Processor frequency
1050 MHz
Processor cores
2
Sound pressure level (printing)
53.1 dB
Noise level (ready)
29.2 dB
Design
Market positioning *
Business
Product colour *
Black, White
Built-in display *
Yes
Colour display
Yes
Display diagonal
12.7 cm (5")
Control type
Touch
Power
Power consumption (printing) *
705 W
Power consumption (standby)
76 W
Power consumption (PowerSave)
4 W
Current rating
6 A
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Linux operating systems supported
Fedora 23, Oracle Linux 7.0, RedHat EL Linux, SuSE Linux 12.0
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012
Other operating systems supported
HP-UX 11, IBM AIX 7.2
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
491 mm
Depth
488 mm
Height
399 mm
Weight
26 kg
Packaging data
Package width
627 mm
Package depth
638 mm
Package height
526 mm
Package weight
31 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3000 pages
Included cartridge capacity (CMY)
2000 pages
Manual
Yes
Quick start guide
Yes
Software CD
Yes
Documentation CD
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Other features
Languages support
Multi
Source Testseek summary Average rating
Reviews
Updated:
2017-05-31 01:34:59
Uk has collected 5 expert reviews for Xerox VersaLink C400 A4 35 / 35ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
itpro.co.uk
Updated:
2017-10-19 07:20:05
Sign up for our daily newsletter Xerox' ConnectKey is designed to make its VersaLink printers smarter and more secure and the new C400 brings this technology firmly within the budgets of SMBs. This affordable A4 colour laser comes ConnectKey-ready, allow...
Good Excellent print speeds and quality, Great range of apps, Generous warranty...
Bad Slightly noisy...
Bottom line The VersaLink C400 is a great choice for SMBs that want top-notch colour quality, good print speeds and plenty of mobile and cloud printing options...
100%
techradar.com
Updated:
2019-11-14 19:21:43
The Xerox VersaLink C400DN is a colour laser printer aimed at the busy small to medium sized business. It offers the same high paper capacity and premium features found on Xerox's serious freestanding office printers in a more compact desktop design, albe...
Good 550-sheet paper tray, Smartphone-style interface, Vivid Pantone colour, Plenty of toner on board...
Bad Wi-Fi costs extra, Bulky and heavy, Intermittent fan noise, Touchscreen is slow...
Bottom line For a print-only device, the Xerox VersaLink C400DN is rather expensive and its long list of features will be considered overkill for the small office. In the long run, however, your print costs will be low thanks to the generous amount of toner included...
80%
expertreviews.co.uk
Updated:
2019-11-14 19:21:43
Behind the headline specifications there’s a raft of security features, and Xerox’s typically comprehensive OS support, spanning Windows, macOS, Linux, Citrix and more. Control is via a huge touchscreen that juts out from the side of the printer, which co...
Good Fluid touchscreen, Fast printing times, Prints are super high quality...
Bad Tricky to set up, Bit too big for most home offices...
Bottom line The C400DN isn't quite as effortless to set up as the C405DN, but once installed it's equally unbeatable. It might be overkill for all but the busiest home office, but if you've got the space and money for a heavy duty colour laser, it's a great choice.Xe...
100%
betterbuys.com
Updated:
2017-05-31 01:34:59
Xerox debuted its new line of printers and MFPs targeted for the small-to-medium-sized businesses. Called VersaLink, this new line is designed to help those businesses that has limited IT resources work with an easy-to-use and secure printing device. Each...
Good Ease of setting up printer without IT involvement, reasonable operating costs, wireless and mobile functionality...
Bad No finishing options offered, not intended for large businesses...
Bottom line New series of devices for small-to-medium businesses to help improve office productivity with efficient printing...
0%
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer Xerox VersaLink C400 A4 35 / 35ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets:
Disclaimer

Your new Xerox printer or multifunctional printer is eligible for a free manufacturer’s warranty. You must register for this here:
https://xerox-portal.force.com/ProductRegistration/.

Full terms can be viewed here: https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms.

Your post warranty service options:
You can continue service cover for your printer or multifunction printer with a one year Post Warranty Service Agreement. This agreement may be claimed under the Free Extended Warranty program, or purchased.

Please note - you must hold a current warranty or service agreement to purchase or claim a Post Warranty Service Agreement. There is a maximum of 5 years total cover for printers and multifunction printers.

The Terms and Conditions of the Post Warranty Service Agreement for your printer can be accessed here:
https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms