location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink B400 A4 45ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VersaLink B400 A4 45ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B400V_DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205842753 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Installation Guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specifications (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Evaluator Guide (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox B400V_DN user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
System Configuration Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
System Administrator Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink B400 A4 45ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black-and-white printer with support for A4
  • - Best for workteams of 3 to 15 users
  • - Excellent mobile print support and native cloud connectivity
  • - Outstanding print quality
Warranty: 1 year
Long product name Xerox VersaLink B400 A4 45ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets :
The long product name of Xerox VersaLink B400 A4 45ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VersaLink B400 A4 45ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets
More>>>
Xerox VersaLink B400 A4 45ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets:
The official description of Xerox VersaLink B400 A4 45ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox ® VersaLink ® B400 Printer and Xerox ® VersaLink ® B405 Multifunction Printer

Whether stand-alone or as a part of your extended fleet, the Xerox ® VersaLink ® B400 Printer and Xerox ® VersaLink ® B405 Multifunction Printer take your team to new levels of productivity becoming true workplace assistants. Work the way you want — from any device — with maximum security and easy connectivity to and from both cloud and network-based locations.

Short summary description Xerox VersaLink B400 A4 45ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets:
This short summary of the Xerox VersaLink B400 A4 45ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink B400 A4 45ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets, Laser, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing, Network ready

Long summary description Xerox VersaLink B400 A4 45ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets:
This is an auto-generated long summary of Xerox VersaLink B400 A4 45ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets based on the first three specs of the first five spec groups.

Xerox VersaLink B400 A4 45ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Blue, Grey

Right out of the box, ready for the way you work.
Right out of the box, ready for the way you work.

Print from any of your devices with AirPrint, Mopria and Google Cloud Print built-in.

High-performance productivity — personalised.
High-performance productivity — personalised.

Easily tap into powerful features with 5” colour touchscreen.

Revolutionise your productivity with next generation features.
Revolutionise your productivity with next generation features.

Xerox App Gallery easy cloud connectivity to Dropbox™, Google Drive™, OneDrive® and more.

ConnectKey Overview
ConnectKey Overview

Work and print smarter than ever before.

Mobile & cloud
Mobile & cloud

Mobile and cloud ready printers for a connected workforce.

Security
Security

A comprehensive and proactive approach to security.

Apps
Apps

More productive ways to work with a gateway to new possibilities.

User Interface
User Interface

Intuitive and personalised — feel right at home instantly.

Sustainability
Sustainability

Reducing environmental impact through innovation.

Free Extended Warranty on Xerox printers. Peace of mind page after page.
Free Extended Warranty on Xerox printers. Peace of mind page after page.

Worry-free printing for up to 5 years*

Simply replenish with Genuine Xerox® Toner and register to extend for another year*

*T&Cs apply. Claim required. xerox.co.uk/fewtc

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Duplex print speed (black, normal quality, A4/US Letter)
28 ppm
Warm-up time
60 s
Warm-up time (from sleep mode)
5 s
Time to first page (black, normal)
8 s
Print margins (top, bottom, right, left)
4 mm
Watermark printing
Yes
Secure printing
Yes
N-up printing
2, 6, 8, 9, 16
Booklet printing function
Yes
Features
Maximum duty cycle *
150000 pages per month
Recommended duty cycle
0 - 15000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
HP-GL/2, HP-RTL, JPEG, PCL 5e, PCL 6, PDF, PostScript 3, TIFF, XPS
Printer fonts
PCL, PostScript
Number of printer fonts
219
Number of PCL fonts
83
Number of PostScript fonts
136
Country of origin
China
Input & output capacity
Total number of input trays *
1
Total input capacity *
700 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
550 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum number of input trays
2
Maximum input capacity
2350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Lightweight paper, Plain paper, Pre-printed, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Hole punched paper, Labels, Letterhead, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Custom media width
76.2 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
RJ-45, USB 3.2 Gen 1 (3.1 Gen 1)
Direct printing *
Yes
USB port *
Yes
USB connector
USB Type-A
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Near Field Communication (NFC)
Yes
Security algorithms
256-bit AES, FIPS 140-2, IPSec, SSL/TLS
Network
Supported network protocols (IPv4)
HTTP/HTTPS, Internet Printing Protocol, LPR/LPD, Raw Socket Printing/Port 9100
Management protocols
DHCP, SNMP, WINS, HTTP, HTTPS, TLS, SNTP, MDNS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Xerox PrintBack
Performance
Internal memory *
2048 MB
Maximum internal memory
2048 MB
Built-in processor
Yes
Processor frequency
1050 MHz
Sound pressure level (printing)
56 dB
Noise level (ready)
30 dB
Sound power level (printing)
7.5 dB
Sound power level (standby)
5.3 dB
Design
Market positioning *
Business
Product colour *
Blue, Grey
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
12.7 cm (5")
Control type
Touch
Power
Power consumption (printing) *
565 W
Power consumption (ready)
46 W
Power consumption (standby)
46 W
Power consumption (PowerSave)
4 W
Current rating
6 A
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.9 Mavericks
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
459 mm
Depth
426 mm
Height
339 mm
Weight
14 kg
Packaging data
Package width
459 mm
Package depth
426 mm
Package height
339 mm
Package weight
17.4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
5900 pages
Safety guide
Yes
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Software CD
Yes
Cables included
AC
Logistics data
Export Control Classification Number (ECCN)
EAR99
Harmonized System (HS) code
84433210
Other features
Languages support
Multi
Source Testseek summary Average rating
Reviews
Updated:
2017-05-31 01:35:00
Uk has collected 3 expert reviews for Xerox VersaLink B400 A4 45ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
betterbuys.com
Updated:
2017-05-31 01:35:00
Xerox debuted its new line of printers and MFPs targeted for the small-to-medium-sized businesses. Called VersaLink, this new line is designed to help those businesses that has limited IT resources work with an easy-to-use and secure printing device. Each...
Good Ease of setting up printer without IT involvement, reasonable operating costs, wireless and mobile functionality...
Bad No finishing options, doesn't support 11" x 17" paper...
Bottom line New series of devices for small-to-medium businesses to help improve office productivity with efficient printing...
0%
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Disclaimer Xerox VersaLink B400 A4 45ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets:
Disclaimer

Your new Xerox printer or multifunctional printer is eligible for a free manufacturer’s warranty. You must register for this here:
https://xerox-portal.force.com/ProductRegistration/.

Full terms can be viewed here: https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms.

Your post warranty service options:
You can continue service cover for your printer or multifunction printer with a one year Post Warranty Service Agreement. This agreement may be claimed under the Free Extended Warranty program, or purchased.

Please note - you must hold a current warranty or service agreement to purchase or claim a Post Warranty Service Agreement. There is a maximum of 5 years total cover for printers and multifunction printers.

The Terms and Conditions of the Post Warranty Service Agreement for your printer can be accessed here:
https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms