location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust MI-4100 mouse RF Wireless Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MI-4100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14301
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust MI-4100 mouse RF Wireless Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI
  • - RF Wireless 1.5 m
  • - Buttons quantity: 5
  • - AA Alkaline
Warranty: 2 jaar
Long product name Trust MI-4100 mouse RF Wireless Optical 800 DPI :
The long product name of Trust MI-4100 mouse RF Wireless Optical 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Optical Mouse MI-4100
More>>>
Trust MI-4100 mouse RF Wireless Optical 800 DPI:
The official description of Trust MI-4100 mouse RF Wireless Optical 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless optical scroll-mouse with 5 buttons and ergonomic design
- - Advanced optical sensor providing motion control with high precision (800 DPI)
- Optimized design for comfortable grip, including 2 convenient side buttons
- Compact USB receiver.

Short summary description Trust MI-4100 mouse RF Wireless Optical 800 DPI:
This short summary of the Trust MI-4100 mouse RF Wireless Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust MI-4100, Optical, RF Wireless, 800 DPI

Long summary description Trust MI-4100 mouse RF Wireless Optical 800 DPI:
This is an auto-generated long summary of Trust MI-4100 mouse RF Wireless Optical 800 DPI based on the first three specs of the first five spec groups.

Trust MI-4100. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 5

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
5
Ergonomics
Wireless range
1.5 m
Power
Battery type
AA
Battery technology
Alkaline
System requirements
Minimum processor
Pentium
Minimum RAM
64 MB
Other features
Compatible operating systems
Windows XP, 2000, ME / 98SE
Mouse dimensions (WxDxH)
68 x 123 x 42 mm
Receiver dimensions (WxDxH)
20 x 68 x 13 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:31:51
Uk has collected 1 expert review for Trust MI-4100 mouse RF Wireless Optical 800 DPI and the rating is 20 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
20%
Brand Image Product code Product Stock Price from
Trust MI-3500X mouse RF Wireless Optical 400 DPI Trust MI-3500X mouse RF Wireless Optical 400 DPI
(show image)
14179 MI-3500X 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Mini MI-4530p mouse RF Wireless 800 DPI Trust Wireless Optical Mini MI-4530p mouse RF Wireless 800 DPI
(show image)
14511 Wireless Optical Mini Mouse MI-4530p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI
(show image)
14185 Wireless Optical Mini Mouse MI-4550Xp 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI
(show image)
14180 Wireless Optical Mouse MI-4500X 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)