location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Power Steel 4.27m x 1.07m, Grey/Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Power Steel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4.27m x 1.07m, Grey/Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56641
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138935639 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Power Steel 4.27m x 1.07m, Grey/Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Aboveground swimming pool kit
  • - Set-up is as easy as 1-2-3
  • - Installation usually takes approximately 20 minutes with 2-3 people excluding earthworks and filling
  • - Dimensions-Capacities 90%: 15,232L/4,024gal
  • - Contents: One pool, filter pump, ladder, pool cover, ground cloth, repair patch
  • - Flowclear™ Filter Pump, Pump's water flow rate (pump capacity): 3,028 L/h (800 Gal./h), Integrated pool system water flow rate (system flow rate): 2,195 l/h (580 Gal./h)
  • - CE, TÜV Rheinland, 220-240V ̴ , 32W
  • - Pool Cover, Includes Ropes To Secure Cover, Drain Holes To Prevent Water From Accumulating
  • - Ground Cloth, Provides Extra Protection For The Bottom Of The Pool
  • - Pool Ladder 1.07m (42""), Rust-resistant metal frame, Heavy-duty plastic steps
  • - EN16582-1; EN16582-3 & EN16713-1; EN16713-2; EN16713-3
Warranty: 1 year
Long product name Bestway Power Steel 4.27m x 1.07m, Grey/Blue :
The long product name of Bestway Power Steel 4.27m x 1.07m, Grey/Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Steel 4.27m x 1.07m, Grey/Blue
More>>>
Short summary description Bestway Power Steel 4.27m x 1.07m, Grey/Blue:
This short summary of the Bestway Power Steel 4.27m x 1.07m, Grey/Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Power Steel 4.27m x 1.07m, Grey/Blue, 15232 L, Framed pool, Ladder, Blue, Grey

Long summary description Bestway Power Steel 4.27m x 1.07m, Grey/Blue:
This is an auto-generated long summary of Bestway Power Steel 4.27m x 1.07m, Grey/Blue based on the first three specs of the first five spec groups.

Bestway Power Steel 4.27m x 1.07m, Grey/Blue. Pool type: Framed pool, Shape: Round, Capacity: 15232 L. Filtration capacity: 3000 l/h, Pump power: 32 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 107 cm. Height: 1070 mm, Diameter: 4.27 m. Package width: 510 mm, Package depth: 440 mm, Package height: 1150 mm

Features
Pool type *
Framed pool
Shape *
Round
Capacity *
15232 L
Maximum water level
96 cm
Product colour *
Blue, Grey
Maximum flow rate
2195 l/h
Frame
Yes
Material
PVC
Frame material
Steel
Cover
Yes
Intrastat code
95069990
Assembly time
20 min
Number of persons required for set up
3 person(s)
Certification
CE, TÜV Rheinland
Filtering
Filter pump included
Yes
Filtration capacity
3000 l/h
Pump power
32 W
Pump voltage
220 - 240 V
Hose diameter
3.2 cm
Filter kit included
Yes
Filtering
Water filter type
Cartridge filter
Ladder
Ladder
Yes
Ladder frame material
Metal
Ladder step material
Plastic
Ladder height
107 cm
Technical details
Package volume
275000 cm³
Weight & dimensions
Height
1070 mm
Diameter
4.27 m
Packaging data
Package width
510 mm
Package depth
440 mm
Package height
1150 mm
Package weight
57.1 kg
Package type
Box
Packaging content
Repair patch included
Yes
Rope included
Yes
Logistics data
Products per pallet
3 pc(s)
Minimum order quantity
1 pc(s)