Bestway logo

Bestway Dream Glimmers Comfort Airbed

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141055
Info modified on:
14 Mar 2024, 19:52:17
Long product name Bestway Dream Glimmers Comfort Airbed:

Dream Glimmers Comfort Airbed

Bestway Dream Glimmers Comfort Airbed:

DREAM GLIMMERS COMFORT AIRBED
- Sturdy pre-tested vinyl
- Safety valves
- Comfortable flocked sleeping surface
- Sturdy I-beam construction
- Recessed-center design provides a secure resting area
- Inflatable backrest offer extra comfort
- Dream glimmers design:
- Projects a complete starry night sky, creates a magical and tranquil environment
- Multi-color alternating lights
- 30 minutes auto-lock system
- Use 3 x LR03/AAA Cell size batteries (batteries not included)
- Heavy-duty repair patch included
Contents: One air bed,one dream glimmers, repair patch

Short summary description Bestway Dream Glimmers Comfort Airbed:

Bestway Dream Glimmers Comfort Airbed, Single mattress, Indoor

Long summary description Bestway Dream Glimmers Comfort Airbed:

Bestway Dream Glimmers Comfort Airbed. Type: Single mattress, Product colour: Multicolour, Material: Vinyl. Width: 760 mm, Length: 1320 mm, Height: 460 mm. Package width: 350 mm, Package depth: 90 mm, Package height: 330 mm. Minimum order quantity: 6 pc(s), Products per pallet: 120 pc(s). Battery type: AAA

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.