location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydrium 3.60m x 1.20m, Grey/Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hydrium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.60m x 1.20m, Grey/Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56574 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138932003 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 07:09:32
The date of the most recent change of this product data-sheet in Icecat.
Bestway 56574 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 56574 user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 56574 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 56574 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Hydrium 3.60m x 1.20m, Grey/Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Aboveground swimming pool kit
  • - Installation usually takes approximately 120 minutes with 3 people excluding earthworks and filling
  • - Dimensions-Capacities 90%: 10,990L/2,906gal
  • - Contents: One pool, sand filter pump, skimmer, ladder, ground cloth, repair patch
  • - Flowclear™ Sand Filter Pump, Pump's water flow rate (pump capacity): 2,006 L/h (530 gal./h), Integrated pool system water flow rate (system flow rate): 2,006 L/h (530 gal./h)
  • - CE, TÜV Rheinland, 220-240V ̴, 85W
  • - Ground Cloth, Provides Extra Protection For The Bottom Of The Pool
  • - Pool Ladder 1.22m (48""), Rust-resistant metal frame, Heavy-duty plastic steps
  • - EN16582-1; EN16582-3 & EN16713-1; EN16713-2; EN16713-3
Warranty: 2 years
Long product name Bestway Hydrium 3.60m x 1.20m, Grey/Blue :
The long product name of Bestway Hydrium 3.60m x 1.20m, Grey/Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydrium 3.60m x 1.20m, Grey/Blue
More>>>
Short summary description Bestway Hydrium 3.60m x 1.20m, Grey/Blue:
This short summary of the Bestway Hydrium 3.60m x 1.20m, Grey/Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydrium 3.60m x 1.20m, Grey/Blue, 10990 L, Framed pool, Ladder, Blue, Grey

Long summary description Bestway Hydrium 3.60m x 1.20m, Grey/Blue:
This is an auto-generated long summary of Bestway Hydrium 3.60m x 1.20m, Grey/Blue based on the first three specs of the first five spec groups.

Bestway Hydrium 3.60m x 1.20m, Grey/Blue. Pool type: Framed pool, Shape: Round, Capacity: 10990 L. Filtration capacity: 2000 l/h, Pump power: 85 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 122 cm. Wall thickness: 0.3 mm, Pool liner thickness: 0.3 mm, Height: 1200 mm. Package width: 770 mm, Package depth: 520 mm, Package height: 1625 mm

Features
Season
All seasons
Pool skimmer
Yes
Pool type *
Framed pool
Shape *
Round
Capacity *
10990 L
Maximum water level
105 cm
Product colour *
Blue, Grey
Maximum flow rate
2006 l/h
Material
PVC
Ground cloth
Yes
Frame material
Steel
Intrastat code
95069990
Assembly time
120 min
Number of persons required for set up
3 person(s)
Certification
CE, TÜV Rheinland
Interleaved Two of Five (ITF-14)
06941607311721
Filtering
Filtration capacity
2000 l/h
Pump power
85 W
Pump voltage
220 - 240 V
Hose diameter
3.8 cm
Water filter type
Sand filter
Ladder
Ladder
Yes
Ladder frame material
Metal
Ladder step material
Plastic
Ladder height
122 cm
Technical details
Package volume
697000 cm³
Weight & dimensions
Wall thickness
0.3 mm
Pool liner thickness
0.3 mm
Height
1200 mm
Pool top rail width
16 cm
Packaging data
Package width
770 mm
Package depth
520 mm
Package height
1625 mm
Package weight
111 kg
Package type
Box
Packaging content
Repair patch included
Yes
Pool ground cloth
Yes
User guide DVD included
Yes
Logistics data
Products per pallet
2 pc(s)
Minimum order quantity
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Belgium 2 distributor(s)