location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EASYSHARE Z730 Zoom Digital Camera 1/2.5" 5 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYSHARE Z730 Zoom Digital Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5150750
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak EASYSHARE Z730 Zoom Digital Camera 1/2.5" 5 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 4x Digital zoom: 4x
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Kodak EASYSHARE Z730 Zoom Digital Camera 1/2.5" 5 MP CCD Silver :
The long product name of Kodak EASYSHARE Z730 Zoom Digital Camera 1/2.5" 5 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EASYSHARE Z730 Zoom Digital Camera
More>>>
Short summary description Kodak EASYSHARE Z730 Zoom Digital Camera 1/2.5" 5 MP CCD Silver:
This short summary of the Kodak EASYSHARE Z730 Zoom Digital Camera 1/2.5" 5 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EASYSHARE Z730 Zoom Digital Camera, 5 MP, 1/2.5", CCD, 4x, 224 g, Silver

Long summary description Kodak EASYSHARE Z730 Zoom Digital Camera 1/2.5" 5 MP CCD Silver:
This is an auto-generated long summary of Kodak EASYSHARE Z730 Zoom Digital Camera 1/2.5" 5 MP CCD Silver based on the first three specs of the first five spec groups.

Kodak EASYSHARE Z730 Zoom Digital Camera. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x. Display diagonal: 5.59 cm (2.2"). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 224 g. Product colour: Silver

Brand Image Product code Product Stock Price from
Kodak

Kodak EASYSHARE LS753 5 MP
(show image)
3898343 EASYSHARE LS753 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE CX7300 3.2 MP CCD Silver
(show image)
3899994 EASYSHARE CX7300 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE LS743 4 MP CCD Silver
(show image)
3896982 EASYSHARE LS743 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE DX4530 5 MP
(show image)
3890928 EASYSHARE DX4530 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE DX6440 4 MP
(show image)
3890902 EASYSHARE DX6440 0.00
(excl. VAT)
0 (incl. VAT)