location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Communication Camera VC-C50I webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Communication Camera VC-C50I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9213A003
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Communication Camera VC-C50I webcam :
The long product name of Canon Communication Camera VC-C50I webcam. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Communication Camera VC-C50I
More>>>
Canon Communication Camera VC-C50I webcam:
The official description of Canon Communication Camera VC-C50I webcam as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VC-C50i features a state-of-the-art optical system for high level security monitoring. Benefits include a wide surveillance range and exceptional performance in low-light conditions.
Outstanding zoom capacity to capture every detail
With a 26x optical zoom provided by a powered Canon telephoto lens, the VC-C50i communication camera produces extremely close-up images. Furthermore, a 12x digital zoom allows any area to be electronically enlarged for detailed examination. This enhanced optical system is based on Canon's long heritage in lens technology - making these cameras ideal for critical surveillance applications, where accuracy and precision are essential.

Superb performance in low-light conditions

The camera can deliver colour images even when operating in very poor lighting conditions - as low as 1 lux - thanks to a bright f/1.6 lens and a slow shutter speed. The VC-C50i can also produce monochrome images in total darkness (0 lux), using its Infrared Night Mode. An integral LED illuminator provides a viewing range of up to 3 metres, showing objects which are not visible to the naked eye. Additional infrared lighting can extend the viewing range still further.

Extended range with crystal-clear recorded images

The VC-C50i features a remote controlled Pan and Tilt mechanism with a wide 200° pan and 120° tilt range. The camera has 9 preset positions, controlling camera angles as well as zoom and AE settings. A 400K pixel CCD ensures smooth and sharp recorded images. Plus, Automatic Noise Reduction further improves image quality by processing the image before transmission.

Advanced connectivity for easy integration

A single 20-pin multi-connector accommodates S-Video and RS-232C control signals. This provides quick and easy connectivity to other devices, for simple integration into your existing system with minimal
cabling. A cascade facility allows up to 9 cameras to be connected together, via the RS-232C interface. The cameras are fully compatible with Canon's VB150 Camera Server. And, although the camera can be
connected to a host PC or camera server, an Infrared remote control handset is supplied, allowing the operator to control the PTZ functions locally.

Short summary description Canon Communication Camera VC-C50I webcam:
This short summary of the Canon Communication Camera VC-C50I webcam data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Communication Camera VC-C50I, 30 fps, 26x, 418 g, 100 x 96 x 125 mm, 460 lines, f/1.6 ~ f/4.0

Long summary description Canon Communication Camera VC-C50I webcam:
This is an auto-generated long summary of Canon Communication Camera VC-C50I webcam based on the first three specs of the first five spec groups.

Canon Communication Camera VC-C50I. Maximum frame rate: 30 fps, Digital zoom: 26x. Weight: 418 g. Dimensions (WxDxH): 100 x 96 x 125 mm, Horizontal resolution: 460 lines, Lens system: f/1.6 ~ f/4.0

Performance
Maximum frame rate
30 fps
Digital zoom
26x
Weight & dimensions
Weight
418 g
Other features
I/O ports
BNC x 1
Dimensions (WxDxH)
100 x 96 x 125 mm
Horizontal resolution
460 lines
Lens system
f/1.6 ~ f/4.0
Power supply
12.5 W
Brand Image Product code Product Stock Price from
Axis

Axis Camera Starter Kit webcam 640 x 480 pixels
(show image)
0106-022-01 Camera Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)