location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-1910 laser printer 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-1910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-1910 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 14:37:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-1910 laser printer 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 1200 DPI
  • - A4 18 ppm
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 80 sheets
  • - Internal memory: 8 MB 150 MHz
Long product name Samsung ML-1910 laser printer 600 x 1200 DPI A4 :
The long product name of Samsung ML-1910 laser printer 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML-1910 - 1200 x 600 dpi, 12 A8 ppm, 150MHz, 8MB, USB 2.0
More>>>
Samsung ML-1910 laser printer 600 x 1200 DPI A4:
The official description of Samsung ML-1910 laser printer 600 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Geared to give more print flexibility, the ML-1915 offers a range of features to make you more productive. These include a Print Screen function and AnyWeb Print so you can load your screen and print what you see at a push of a button.

The Print Screen function is a quick and easy way to print the contents of your screen, and it’s especially useful if you handle a high volume of web-based information. You can pull together web pages, pictures or other documents in separate windows on your screen, and print them all together in a single operation – instead of having to process them individually. All you do is press the Print Screen button on the printer control panel.
The Print Screen facility can be used in two ways:
- Pressing the Print Screen button for less than two seconds prints out the contents of your screen as you see it.
- Pressing the Print Screen button for longer than two seconds just prints the active window.

SAMSUNG’s AnyWeb Print software is another useful feature. It allows you to select, drag and drop content from different webpages into a new blank page on screen, without any resizing or other editing. AnyWeb Print is a quick and easy way of pulling information together, and you can save the pages you create either as tiff files or pdfs. They can be printed using the Print Screen button or your normal print menu so you can quickly and easily print what you see. AnyWeb Print software enables you to gather data together, and handle information more effectively.

With speeds up to 18ppm, and resolution up to 1200 x 600dpi, the ML-1915 offers the flexibility to meet all your daily print requirements. And with a FPOT of less than ten seconds, you won’t be kept waiting.

SAMSUNG ML-1910 / 1915 / 2525 series printers also offer a choice of consumables to meet your cashflow needs. High yield toner cartridges, which are ideal for heavy users, last longer and give you lower costs per page. Also available are low yield toner cartridges which have the advantage of lower initial outlay.

Short summary description Samsung ML-1910 laser printer 600 x 1200 DPI A4:
This short summary of the Samsung ML-1910 laser printer 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-1910, Laser, 600 x 1200 DPI, A4, 18 ppm

Long summary description Samsung ML-1910 laser printer 600 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-1910 laser printer 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-1910. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
10 s
Features
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
Paper handling
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Processor frequency
150 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
26 dB
Design
Display
No
Weight & dimensions
Weight
7.25 kg
Dimensions (WxDxH)
360 x 389 x 197 mm
Other features
Compatible operating systems
Windows 2000 / XP / Vista / 2003 Server / 2008 Server, Mac OS X 10.3 ~ 10.6,Linux OS
Emulations
SPL
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:56:20
Uk has collected 3 expert reviews for Samsung ML-1910 laser printer 600 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techsmart.co.za
Updated:
2015-06-25 08:13:36
Loaded with some excellent productivity features such as an onboard Print Screen button, Samsung's monochrome ML-1910 laser printer offers good all-round performance. Functionality The Samsung ML-1910 might take up slightly more desktop real estate (3...
0%