location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra TC56 handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 249 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC56
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC56DJ-2PAZU2P-A6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783448068
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zebra TC56 handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 249 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 1280 x 720 pixels Touchscreen
  • - RAM 0.002 GB
  • - Compatible memory cards: MicroSD (TransFlash), MicroSDHC
  • - Qualcomm 1.8 GHz
  • - GPS (satellite) Android 6.0
  • - Bluetooth Data network: CDMA, Edge, GPRS, GSM, HSPA, HSPA+, LTE, UMTS Near Field Communication (NFC) Wi-Fi
  • - Built-in camera 13 MP
  • - Auto focus Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 4300 mAh
  • - Silver
Long product name Zebra TC56 handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 249 g Silver :
The long product name of Zebra TC56 handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 249 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5" HD, Snapdragon 650 1.8 GHz ARM Cortex A72, 2 GB RAM, 16 GB Flash, 2D SE4710, 13 MP, Nano SIM, HSPA+/LTE, Wi-Fi, NFC, BT, PTT, VOIP ready, ROW, 4300 mAh, Android 6
More>>>
Short summary description Zebra TC56 handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 249 g Silver:
This short summary of the Zebra TC56 handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 249 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra TC56, 12.7 cm (5"), 1280 x 720 pixels, LED, Dual-touch, Capacitive, 0.002 GB

Long summary description Zebra TC56 handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 249 g Silver:
This is an auto-generated long summary of Zebra TC56 handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 249 g Silver based on the first three specs of the first five spec groups.

Zebra TC56. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels, Touch technology: Dual-touch. Internal memory: 0.002 GB, Flash memory: 0.016 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC. Processor frequency: 1.8 GHz, Processor family: Qualcomm. Operating system installed: Android. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Barcode reader

Brand Image Product code Product Stock Price from
Zebra

Zebra TC52AX handheld mobile computer 12.7 cm (5") 1920 x 1080 pixels Touchscreen 260 g Grey
(show image)
TC520L-1YLMU7P-A6 TC52AX 0.00
(excl. VAT)
0 (incl. VAT)