location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SPU10 Black 2.0 channels 2 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPU10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CY-SPUE10B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086999878
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2019 14:36:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SPU10 Black 2.0 channels 2 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels 2 W
  • - Soundbar speaker RMS power: 2 W
  • - Black
  • - Wired
Long product name Samsung SPU10 Black 2.0 channels 2 W :
The long product name of Samsung SPU10 Black 2.0 channels 2 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2W RMS, 150Hz - 20kHz, 83 dB, 8ohm, USB
More>>>
Samsung SPU10 Black 2.0 channels 2 W:
The official description of Samsung SPU10 Black 2.0 channels 2 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart and Sleek Design
Attaching to the bottom back of the monitor, the SPU10 is positioned completely behind the monitor, so full functionality of the monitor stand is maintained and desktop clutter is reduced. Located right above the bottom bezel with down-firing sound, you'll never miss a beat.

Stay Powered With No Extra Cables
The SPU10 receives power directly from your monitor with no extra cables when you connect via USB 3.0 or audio jack, so you can keep your workspace clutter-free.

Impressive Sound Quality
2-Channel active speakers with down-firing sound provide great audio quality, rated at 2.5W total RMS power input with 150Hz ~ 20kHz frequency response, 83 dB +/- 3dB, 8ohms and Bass Reflex for low frequencies.

Compatible With Multiple Samsung Business Monitor Series
Easily deploy speakers across Samsung monitors of different sizes and series. The SPU10 is compatible with the Samsung SE200 Series, SE450 Series, SE650 Series, SE650C Series and SE850 Series business monitors.

Simple Controls
Easily control your sound with volume, left / right switch and an LED indicator on the side.

Short summary description Samsung SPU10 Black 2.0 channels 2 W:
This short summary of the Samsung SPU10 Black 2.0 channels 2 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SPU10, 2.0 channels, 2 W, 2 W, 8 Ω, 83 dB, Black

Long summary description Samsung SPU10 Black 2.0 channels 2 W:
This is an auto-generated long summary of Samsung SPU10 Black 2.0 channels 2 W based on the first three specs of the first five spec groups.

Samsung SPU10. Audio output channels: 2.0 channels, RMS rated power: 2 W. Soundbar speaker RMS power: 2 W, Impedance: 8 Ω, Signal-to-Noise Ratio (SNR): 83 dB. Product colour: Black. Connectivity technology: Wired. Width: 399 mm, Depth: 46 mm, Height: 50.8 mm

Audio
Audio output channels *
2.0 channels
RMS rated power *
2 W
Soundbar speaker
Soundbar speaker RMS power *
2 W
Impedance
8 Ω
Signal-to-Noise Ratio (SNR)
83 dB
Subwoofer
Subwoofer included *
No
Bass reflex
Yes
Features
Product colour *
Black
Wall mountable *
No
TV stand usage
No
LED indicators
Yes
Technical details
Frequency range
150 - 20000 Hz
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
Audio (L/R) in
1
Headphone outputs
1
Weight & dimensions
Width
399 mm
Depth
46 mm
Height
50.8 mm
Other features
Quantity
1
Docking connector type
Not supported