location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG55EE890UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Silver 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG55EE890UB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG55EE890UB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088472171
Category: Hospitality TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:18:59
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG55EE890UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Silver 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UHD resolution and sleek real metal design for a more memorable, upscale guest experience
  • - Simple, secure management of displays through LYNK REACH and LYNK DRM
  • - Wireless connectivity between personal devices and displays for expanded content viewing
Long product name Samsung HG55EE890UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Silver 20 W :
The long product name of Samsung HG55EE890UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Silver 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55",UHD LED, 3840 x 2160 px, Smart TV, DVB-T2/C/S2, CI+(1.3), LYNK REACH 4.0, 2 x HDMI, 2 x USB, WLAN, WiFi, Dolby Digital Plus, 2 x 10 W, EPG, OSD, 1235.2 x 786.7 x 334.1 mm
More>>>
Samsung HG55EE890UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Silver 20 W:
The official description of Samsung HG55EE890UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Silver 20 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced displays offer design sophistication and guest-centric capabilities ideal for luxury hotels
Guests at five-star and above hotels and other premium hospitality environments expect the benefits of high-end, immersive and flexible in-room technology during their stay. Samsung’s HE890U Series exceeds these expectations, delivering a premium experience with the interactivity and connectivity necessary to wow guests. Featuring Ultra-High Definition (UHD) resolution capable of offering detailed, life-like picture quality and a sleek real metal black(or silver) chamfer design, the Samsung HE890U Series reflects the sophistication and luxury premier hotels seek in their brand image. The display serves as a true technology information and entertainment hub, with recently added features, such as mobile device compatibility and a Bluetooth music player, expanding guests’ comfort and media consumption capabilities without sacrificing visual quality. The Samsung HE890U Series also provides an array of robust, intuitive features enabling hotels to supply information-dense content across a single TV or groups of TVs, ranging from personalized welcome messages to updates on hotel amenities.

Complete the luxurious ambience with exclusive real metal bezel design
The TV is the hub of the in-room entertainment experience, serving as the design and media center of the hotel room. As the first element guests see when entering the room, it has a significant impact on the overall impression of a hospitality establishment. The state-of-the-art and exclusive real metal bezel design of the HE890U crafted for luxurious hotels furnishes a premium, high-class ambience exceeding guests’ expectations for such five star and above hotels. The super slim edge also enhances the experience, inducing awe and admiration from modern guests and travelers who emphasize in-room technology as an important part of the overall in-room service.

Provide a More Memorable, Upscale Guest Experience through UHD Resolution
Guests accustomed to excellent picture quality and clarity at home expect the same viewing experience when staying elsewhere. This had led to a growing popularity of UHD in hospitality environments. Samsung’s HD890U Series delivers this enhanced viewing experience by providing premium and luxury hotel guests exceptionally vivid and detailed images. Featuring UHD resolution (3840 x 2160) that delivers four times the pixels of FHD formats, the HD890U Series showcases each image’s most intricate details for a brilliant and realistic picture.

Enjoy More Efficient Installation through Improved Plug-and-Play Capabilities
In a busy hospitality environment, time spent on display installation and maintenance is time that could otherwise be devoted to more critical growth-related activities. Through advanced plug-and-play settings, hotel managers can activate hundreds of in-room displays with minimal effort required. Operations teams simply have to navigate three basic launch settings to synchronize multiple displays and servers while also defining connectivity and language needs:

• Basic Setup: A user-friendly interface lets hospitality managers define the language, picture and tuning, and clock settings.
• Cloning Mode: To further enhance multi-display control, hotel managers can replicate communication and content delivery functionalities across all on-site displays. Once the cloning process is complete, users can activate their displays without requiring any further installations or compatibility confirmation.
• Factory Mode: Hotel managers additionally can customize advanced display operations, such as audio parameters and connectivity settings, through an easy-to-access factory mode portal. The plug-and-play functionalities also enable certain non-hospitality environments to enjoy the same content and system management benefits. A unique Commercial Mode setting accommodates the specialized requirements of commercial users, such as government and education entities, without compromising performance.

Expand Personal Music Streaming Capabilities through Bluetooth Connectivity
While some hotels offer mobile device-compatible in-room audio decks to amplify guest entertainment, these platforms often can prove costly and burdensome if stolen or broken. Through embedded Bluetooth connectivity, Samsung’s HE890U displays transform into an all-in-one entertainment center that delivers the same convenience with less maintenance required. Once connected with guests’ mobile devices, the HE890U display becomes an audio player complete with an easy-to-navigate screen and powerful speakers. By enabling guests to quickly access and play their favorite songs and sounds, the HE890U’s Bluetooth functionality adds to a differentiated in-room experience resembling what guests would expect at home.

Extend Content Viewing Arenas through Wireless Device-to-Display Connectivity
Samsung’s HE890U displays elevate the guest experience by serving as an in-room, multi-device entertainment hub equipped with a host of customized viewing features. The displays’ integrated Software Access Point (Soft AP) functionality provides 40Mbps of wireless bandwidth supporting up to four mobile devices within a two-meter range. Once connected, guests can transfer personal content, including music, movies and photos, from their mobile devices for viewing on the larger display screen. The HE890U’s screen mirroring and Digital Living Network Alliance (DLNA)® capabilities ensure that mobile content configures smoothly to the display without distortion or restriction. Conversely, Smart View TV-to-mobile transferability enables guests to clearly view TV content on their mobile devices. The HE890U’s wireless design offers guests greater content interaction flexibility without reducing picture quality or access parameters, giving hotels an extra edge.

DEFINITION SYSTEM/ARCHITECTURE
Hotels can use the latest hospitality management technology to deliver a differentiated guest experience. Samsung’s LYNK REACH 4.0 fuses the benefits of its SINC and REACH hospitality technologies to offer a comprehensive content management solution. LYNK REACH 4.0 enhances the guest experience efficiency-enhancing technology and perks ranging from more information delivery channels, convenient communication options and efficient room management. As a unified content management solution, LYNK REACH 4.0 accommodates LAN, WIFI and coaxial infrastructures to amplify hotel management, monitoring and guest service functions. Transferred by proprietary management server (PMS) and customized templates, hospitality users can create and deliver personalized service for a more memorable experience. This includes access to a range of IPTV and RF channels, applications and services mirroring what guests expect at home and on their mobile devices. LYNK REACH 4.0 additionally enables two-way communication between hotel management and guests. The solution’s efficient remote control capability for in-room display ensures quality service delivery in real-time without in-room labor and maintenance. With optimized network support for a variety of channels, Samsung’s LYNK Reach 4.0 helps hotels improve internal communication processes, which in turn provides opportunities to personalize guest experience.

Streamline Workflow with Real-Time Monitoring and a Central Management Platform

The Samsung LYNK REACH 4.0 solution reduces total cost of ownership for hospitality users with intelligent features that provide real-time monitoring reports and a central platform from which IT managers can remotely manage processes. Hotels can select individual televisions or groups of television and monitor TV and network settings, room and guest information displays and guest check in/out. These capabilities provide an effective way for hotels to save time and effort on labor and maintenance costs, as hotel personnel do not have to visit each hotel room every time a change is required.

Offer Personalized Service from Check-in through Checkout
Samsung’s LYNK REACH 4.0 platform ensures that guests receive personalized attention and convenient access to on-site amenities and services throughout the duration of their stay.

• At check-in: The LYNK REACH 4.0 server uses the hotel’s proprietary management server (PMS) to evaluate guests’ unique information and greet them with personalized welcome messages.
• During guest stay: Hotel managers can use data stored within the LYNK REACH 4.0 server to send guests personalized messages relevant to their stay, ranging from restaurant reservation portals to timing for other on-site services.
• Express checkout: LYNK REACH 4.0 highlights and organizes all guest charges within a single screen, enabling a faster guest checkout process that does not require a trip to the lobby.

Differentiate Guest Experience with Application Access

With LYNK REACH 4.0, hospitality properties can delight guests with the same interactive entertainment they experience with their personal devices on in-room displays. Samsung’s Smart Hub provides a gateway to a variety of apps, opening a window to more than just conventional TV channels for guests who qualify. Using Smart Hub, guests can conveniently access social networking apps enjoy music streaming and access the news through the hotel's IP network for enhanced TV content based on their individual needs. Hotels have the control to activate or deactivate app access to provide differentiated service among guest groups.

Treat guests with a customized, cost-efficient Home Menu
Deliver a wide array of content to guests with an enhanced Home Menu that does not require the additional purchase of a solution or installation of a network infrastructure. New enhanced features enable hotels to welcome guests with a brief video introduction along with the hotel logo before offering live TV. This way, hotels can enhance their brand without the need of an additional solution. Guests can conveniently view resources such as the time, date and hotel information, and access frequently used TV features in user mode. The customizable Home Menu reduces the cost burden for hotels that lack the budget for an additional solution while simplifying Home Menu creation with a solution-embedded Hospitality TV.

Leverage H. Browser with powerful Samsung support for customized, interactive solutions
H.Browser delivers the superior in-room entertainment and customized content management services that today’s hotel guests expect, along with interactive web services. With H.Browser, hotels do not need to purchase, install and maintain additional hardware such as VoD set-top boxes (STBs). As an IP-based open platform, H. Browser enables Systems Integrators (SIs) to provide fully customizable web browser solutions that deliver premium interactive services and features for both free and VoD content. Because H.Browser is based on Internet programming languages such as HTML5 and Java Script®, SIs can easily develop and quickly deploy robust, customized hotel solutions. Solution development is made possible by Samsung technical support, Samsung's advance display hardware, and Samsung's collaboration with SIs.

Protect content with advanced DRM technology
Samsung LYNK DRM technology provides a safe and cost-effective alternative to traditional hardware-based content protection systems. The solution allows encrypted live channel and VoD content to pass securely and display on hotel TVs. A software-only implementation, LYNK DRM technology reduces the need for additional equipment and provides quicker recovery for Conditional Access System (CAS) problems. To help ensure system reliability, coverage extends to the enlargement of head-end equipment for cable operators.

System Integrator (SI) compatibility
Save time and effort when setting up multiple protocols between SI-provided set-top boxes and displays. Samsung SMART Hospitality Display are compatible with various SI protocols at purchase.

Security Mode
Gain unique and strong display content management with Security Mode on HD470 Series displays. Using this feature, you can disable critical functions of the displays to easily prevent changes to the displays' settings. You can also block non-compliant content or the transmission of unwanted Teletext (TTX) with a signal to maintain complete control of content on guest room displays, including input through HDMI® and USB ports. This feature is also highly beneficial for controlling displays in environments that require tight security, such as prisons.

Multi-code Remote
Increase guests’ TV-viewing enjoyment by eliminating annoying interference from other remote signals in applications, such as hotel fitness centers, where multiple TVs are in close proximity. The multi-code remote can control up to 10 TVs individually in the same room.

My Channel
Enable guests to easily find and enjoy the programming of their choice without having to manually scroll through hundreds of TV channels. My Channel’s quick search function allows guests to find channels suited to their tastes, by country and genre.

Software clock
Allow your guests to check the current time on the TV whenever needed. Software Clock is a clock display solution of in-room TVs using a remote control. The guests can easily check the time with the press of ‘Info’ button using the remote control, even when the TV is off.

Connect Share
Media entertainment including movies, music, and images come alive on the screen by simply plugging a USB drive directly into the TV.

Sports Mode
Sports fans don’t have to miss their favorite games when staying at your hotel. They can watch every goal or point scored with superior-quality picture and sound, right in their rooms. With Sports Mode, guests can use a shortcut to activate enhanced sound and picture quality. The enhanced sound creates a greater stadium effect and enriched picture quality displays the playing field in vivid color. With this feature, guests can have a truly immersive in-room entertainment experience-complete with key game highlights and audience cheers.

Short summary description Samsung HG55EE890UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Silver 20 W:
This short summary of the Samsung HG55EE890UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Silver 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG55EE890UB, 139.7 cm (55"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Flat

Long summary description Samsung HG55EE890UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Silver 20 W:
This is an auto-generated long summary of Samsung HG55EE890UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Silver 20 W based on the first three specs of the first five spec groups.

Samsung HG55EE890UB. Display diagonal: 139.7 cm (55"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Silver. Content management solution: Samsung LYNK REACH, Samsung LYNK SINC. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus. Power consumption (typical): 110 W, Power consumption (standby): 0.5 W, Power consumption (max): 170 W

Display
Display diagonal *
139.7 cm (55")
HD type *
4K Ultra HD
Display resolution *
3840 x 2160 pixels
Display technology *
LED
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
3840 x 2160
Dynamic contrast ratio marketing name
Mega Contrast
Display diagonal (metric)
138 cm
Smart modes
Game, Music, Sports
Design
Product colour *
Silver
VESA mounting *
Yes
On/off switch
Yes
LED indicators
Yes
Performance
Smart TV *
Yes
Internet TV
Yes
On Screen Display (OSD)
Yes
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Game mode
Yes
Energy saving mode
Yes
Power on mode
Yes
Picture-in-Picture
Yes
Plug and Play
Yes
Teletext function
Yes
Hospitality features
Hospitality home menu
Yes
Hotel channel list
Yes
Hospitality Plug and Play
Yes
Welcome message
Yes
External clock compatibility
No
Clock back up supply
Yes
Software clock
Yes
My Channel function
Yes
Multi-code remote control
Yes
Screwed battery cover
Yes
Music mode backlight on/off
Yes
USB cloning
Yes
Smoovie compatibility
Yes
Subtitles function
Yes
Auto source mode
Yes
Soundbar compatibility
Yes
Logo display with time-out setting (BMP/movie)
Yes
Alarm clock
Yes
Content management solution
Samsung LYNK REACH, Samsung LYNK SINC
Security mode
Yes
Ports & interfaces
HDMI ports quantity *
2
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RF ports quantity
2
Common interface (CI)
Yes
Audio
Number of speakers
2
RMS rated power *
20 W
Audio decoders
Dolby Digital Plus
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Power
Power consumption (typical) *
110 W
Power consumption (standby)
0.5 W
Power consumption (max)
170 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1235.2 mm
Depth (with stand)
334.1 mm
Height (with stand)
786.7 mm
Weight (with stand)
19.1 kg
Width (without stand)
1235.2 mm
Depth (without stand)
54.7 mm
Height (without stand)
715.1 mm
Weight (without stand)
16.9 kg
Packaging data
Package width
1425 mm
Package depth
163 mm
Package height
819 mm
Package weight
25.4 kg
Packaging content
Remote control included
Yes
Remote control type
TM1480 + TM1240
Cables included
AC, USB
Batteries included
Yes
Other features
External clock dimming control
No
HID support
Yes
H.Browser compatibility
Yes
Built-in speaker(s)
Yes
Annual energy consumption
153 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Brand Image Product code Product Stock Price from
Samsung HG65EE890UB hospitality TV 165.1 cm (65") 4K Ultra HD Smart TV Silver 20 W Samsung HG65EE890UB hospitality TV 165.1 cm (65") 4K Ultra HD Smart TV Silver 20 W
(show image)
HG65EE890UB HG65EE890UB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG49EE890UB hospitality TV 124.5 cm (49") 4K Ultra HD Smart TV Silver 20 W Samsung HG49EE890UB hospitality TV 124.5 cm (49") 4K Ultra HD Smart TV Silver 20 W
(show image)
HG49EE890UB HG49EE890UB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG55EE690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W Samsung HG55EE690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W
(show image)
HG55EE690DB HG55EE690DB 0.00
(excl. VAT)
0 (incl. VAT)