location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet F2488 Thermal inkjet A4 4800 x 1200 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F2488
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB730D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420929123 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Oct 2016
Product end of life date
Bullet Points HP DeskJet F2488 Thermal inkjet A4 4800 x 1200 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 4.9 kg
Warranty: Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to http:///support
1 Year Limited Return to HP/Dealer) Refurbished Unit Exchange
Long product name HP DeskJet F2488 Thermal inkjet A4 4800 x 1200 DPI 16 ppm :
The long product name of HP DeskJet F2488 Thermal inkjet A4 4800 x 1200 DPI 16 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet F2488 All-in-One Printer, Thermal Inkjet, 16ppm, A4
More>>>
HP DeskJet F2488 Thermal inkjet A4 4800 x 1200 DPI 16 ppm:
The official description of HP DeskJet F2488 Thermal inkjet A4 4800 x 1200 DPI 16 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Most affordable all-in-one, Easy accessible one-touch control buttons, Low ink indicator lights
Do more than just print with this affordable and reliable all-in-one. Simple instructions make it easy to set-up and use, so you can print everything you need – documents, web pages and more – with the versatility of being able to copy and scan too.

Short summary description HP DeskJet F2488 Thermal inkjet A4 4800 x 1200 DPI 16 ppm:
This short summary of the HP DeskJet F2488 Thermal inkjet A4 4800 x 1200 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet F2488, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP DeskJet F2488 Thermal inkjet A4 4800 x 1200 DPI 16 ppm:
This is an auto-generated long summary of HP DeskJet F2488 Thermal inkjet A4 4800 x 1200 DPI 16 ppm based on the first three specs of the first five spec groups.

HP DeskJet F2488. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 13 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Get set up and printing in no time with simple installation and one-touch buttons.

Get set up in just a few simple steps. Managing your printer is easy too, with just four one-touch buttons: power, black/colour copy and a quick cancel button to save ink, paper and money. Easy access to ink cartridges means easy replacement.

Enjoy reliability and value with HP’s most affordable all-in-one.

Get HP reliability at a great price – simple, compact design gives you all you need. Get up to 3x more black printed pages and 2.5x more colour printed pages with optional XL ink cartridges[2]. ENERGY STAR® qualified.

Print more from the web – more easily – with HP Smart Web Printing[1].

Make better use of whatever you print from the web – research, recipes, maps, photos and more – with HP Smart Web Printing[1]. Combine content from multiple sites onto a single page to save ink and paper. No more clipped pages or wasted print-outs.

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
13 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
7 cpm
Copy speed (colour, normal quality, A4)
5 cpm
Copy speed (black, draft, A4)
20 cpm
Copy speed (colour, draft, A4)
16 cpm
Copier resize
25 - 200%
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
215 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Document formats supported
PDF
Input colour depth
48 bit
Greyscale levels
65536
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
250 - 500 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
80 sheets
Total output capacity *
15 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Maximum output capacity
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (max)
22.8 W
Power consumption (average operating)
22.8 W
Power consumption (standby)
2.3 W
Power consumption (sleep)
1.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
No
HP SureSupply
Yes
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
437.5 mm
Depth
291 mm
Height
162 mm
Weight
4.9 kg
Packaging data
Package width
474 mm
Package depth
195 mm
Package height
336 mm
Package weight
6.1 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
80 pages
Included cartridge capacity (CMY)
80 pages
Cables included
USB
Power cord included
Yes
Quick installation guide
Yes
Other features
PictBridge
No
Software CD
Yes
Disclaimer HP DeskJet F2488 Thermal inkjet A4 4800 x 1200 DPI 16 ppm:
Disclaimer

[1] Requires Microsoft Internet Explorer 6.0 – 8.0
[2] Compared with standard HP Black/Colour Ink Cartridges; XL cartridges not included, please purchase separately