HPE logo

HPE ProLiant DL165 G6 2423HE 2.0GHz Six Core Non-hot Plug SATA Rack server

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by HPE
Product views:
38219
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Service & support options: Recommended Service - Simplify ProLiant solution implementation, maintenance and management: Support Service -3 Year, 9x5 Next Business Day coverage, excluding HP holidays only; Deployment Service - Hardware Installation only; Enhanced Service - Optimize service level to increase IT performance and availability: Support Service - 3 Year 13x5 Same Business Day, 4-Hour response coverage; Deployment Service - Installation and Start-up only3 year Parts, 0 year Labor, 0-year on-site support
Long product name HPE ProLiant DL165 G6 2423HE 2.0GHz Six Core Non-hot Plug SATA Rack server:

HP ProLiant DL165 G6 AMD Opteron 2423HE 2.0GHz Six Core 6MB 55 Watts Processor Non-hot Plug SATA Rack Server

Short summary description HPE ProLiant DL165 G6 2423HE 2.0GHz Six Core Non-hot Plug SATA Rack server:

HPE ProLiant DL165 G6 2423HE 2.0GHz Six Core Non-hot Plug SATA Rack Server

Long summary description HPE ProLiant DL165 G6 2423HE 2.0GHz Six Core Non-hot Plug SATA Rack server:

HPE ProLiant DL165 G6 2423HE 2.0GHz Six Core Non-hot Plug SATA Rack Server

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.