HPE logo

HPE ProLiant 585 server Rack (4U) AMD Opteron 8439 SE 2.8 GHz 16 GB DDR2-SDRAM

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44321
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE ProLiant 585 server Rack (4U) AMD Opteron 8439 SE 2.8 GHz 16 GB DDR2-SDRAM:

G6, AMD Opteron 8439SE, 2.8GHz, Six Core, 6MB, 105 Watts, 4P, 16GB, 512BBWC, Rack

Short summary description HPE ProLiant 585 server Rack (4U) AMD Opteron 8439 SE 2.8 GHz 16 GB DDR2-SDRAM:

HPE ProLiant 585, 2.8 GHz, 8439 SE, 16 GB, DDR2-SDRAM, CD-RW/DVD Combo, Rack (4U)

Long summary description HPE ProLiant 585 server Rack (4U) AMD Opteron 8439 SE 2.8 GHz 16 GB DDR2-SDRAM:

HPE ProLiant 585. Processor family: AMD Opteron, Processor frequency: 2.8 GHz, Processor model: 8439 SE. Internal memory: 16 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 8 x 2 GB. HDD size: 2.5". Ethernet LAN. Optical drive type: CD-RW/DVD Combo. Redundant power supply (RPS) support. Chassis type: Rack (4U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.