KYOCERA logo

KYOCERA FS -1028MFP Laser A4 1200 x 1200 DPI 28 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113523
Info modified on:
21 Oct 2022, 10:32:10
Long product name KYOCERA FS -1028MFP Laser A4 1200 x 1200 DPI 28 ppm:

FS-1028MFP, 28ppm, A4, 1200dpi, 256MB, USB 2.0, Ethernet

KYOCERA FS -1028MFP Laser A4 1200 x 1200 DPI 28 ppm:

-Up to 28 pages per minute in A4.
-Time to first copy 6.9 seconds or less.
-High resolution of 1,200 dpi.
-Standard print and scan functionality.
-Standard duplex unit for cost-saving double-sided printing.
-Optional reverse automatic document processor.
-Up to 2 optional paper feeders for up to 800 sheets.
-Very compact and user-friendly design.
-Exceptionally low printing costs.

Efficiency and reliability combine with a large number of standard functionalities to make this MFP perfect for your workgroup. The device print and copy at a fast 28 pages per minute, while the standard duplex functionality reduces your paper consumption and the need for office filing space. Furthermore the advanced scan functionalities make this A4 MFP an ideal addition to your digital document workflow.

Short summary description KYOCERA FS -1028MFP Laser A4 1200 x 1200 DPI 28 ppm:

KYOCERA FS -1028MFP, Laser, 1200 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description KYOCERA FS -1028MFP Laser A4 1200 x 1200 DPI 28 ppm:

KYOCERA FS -1028MFP. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.