location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CX XH-G1 camcorder 1.7 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XH-G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XH-G1
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:16:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CX XH-G1 camcorder 1.7 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.7 MP CCD 25.4 / 3 mm (1 / 3")
  • - Optical zoom: 20x
  • - LCD 7.11 cm (2.8")
  • - 24 fps
  • - Built-in microphone
  • - DC-in jack Microphone in
  • - Lithium-Ion (Li-Ion)
Warranty: 1 year
Long product name Canon CX XH-G1 camcorder 1.7 MP CCD :
The long product name of Canon CX XH-G1 camcorder 1.7 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XH-G1 High definition camera-CCD-LCD-Auto Focus
More>>>
Canon CX XH-G1 camcorder 1.7 MP CCD:
The official description of Canon CX XH-G1 camcorder 1.7 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The XHG1 is unmatched in this category of camcorder. With HD-SDI, Genlock and and Time Code IN/OUT, all SMPTE compliant, as well as complete control over the image parameters, the XH G1 meets the demands of any professional use.
The excellence of the XH G1 begins with Canon Genuine Canon 20x HD zoom lens with Professional L Series Fluorite that is matched with 3CCDs, each of which is at 1440 x 1080 pixels. Super-Range Optical Image Stabilization corrects for a wide range of camera movement and vibration, and Instant AF (Auto Focus) ensures ultra-quick, accurate focus. The DIGIC DV II HD image processor then ensures improved color reproduction and noise reduction for a final result that is the zenith of image quality.
If you need advanced image control, the XH G1 gives you features that let you make manual adjustments to fine-tune your video. If you prefer to concentrate on your subject and let your camcorder take care of exposure and image controls, the XH G1 lets you do that as well.
With a wide range of features and optional accessories, the XH G1 is a versatile, flexible and powerful performer that is sure to meet your uncompromising standards.

Short summary description Canon CX XH-G1 camcorder 1.7 MP CCD:
This short summary of the Canon CX XH-G1 camcorder 1.7 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CX XH-G1, 1.7 MP, CCD, 25.4 / 3 mm (1 / 3"), 7.11 cm (2.8"), LCD, 2.1 kg

Long summary description Canon CX XH-G1 camcorder 1.7 MP CCD:
This is an auto-generated long summary of Canon CX XH-G1 camcorder 1.7 MP CCD based on the first three specs of the first five spec groups.

Canon CX XH-G1. Total megapixels: 1.7 MP, Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 20x, Focal length range: 4.5 - 90 mm, Focal length (35mm film equivalent): 32.5 - 650 mm. Camcorder tape type: Mini-DV. Display diagonal: 7.11 cm (2.8"), Display: LCD. Viewfinder resolution (approx.): 269000 pixels, Viewfinder screen size: 0.57"

Image sensor
Total megapixels *
1.7 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 3 mm (1 / 3")
Optical sensor resolution
1555200 pixels
Lens system
Focal length range
4.5 - 90 mm
Focal length (35mm film equivalent)
32.5 - 650 mm
Optical zoom *
20x
Filter size
7.2 cm
Image stabilizer *
Yes
Storage
Camcorder tape type
Mini-DV
White balance
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Display
Display diagonal *
7.11 cm (2.8")
Display
LCD
Viewfinder
Viewfinder resolution (approx.)
269000 pixels
Viewfinder screen size
0.57"
Camera
On Screen Display (OSD)
Yes
Photo mode
Yes
Video
Maximum frame rate
24 fps
Audio
Built-in microphone *
Yes
Ports & interfaces
DC-in jack
Yes
Firewire (IEEE 1394) ports
1
Microphone in
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
163 mm
Depth
189 mm
Height
350 mm
Weight *
2.1 kg
Packaging content
Remote control included
Yes
Other features
Lens system
Canon HD
Auto focus
Yes
Lens focal range
4.5mm - 90mm
Audio recording formats
MPEG1 Audio Layer II
Manual focus
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:31:24
Uk has collected 5 expert reviews for Canon CX XH-G1 camcorder 1.7 MP CCD and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
studiodaily.com
Updated:
2011-09-25 21:31:15
The Canon XH A1 and XH G1 are, quite simply, awesome cameras. Coming on the heels of the XL H1 introduction, the A1 and G1 are welcome additions to Canon’s HDV offerings.
100%
jordanitservices.co.uk
Updated:
2011-09-25 21:31:24
Mike Jones If youre not shooting High Definition then you may as well not be shooting...! Or at least thats the hard word handed down from on-high by the great video-production corporate deities as they deliver unto us the tools by which to work our...
0%