location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1644 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1644
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1644 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423775787
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1644 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4-port DVI Dual View KVMP switch with USB 2.0 support and 2.1 channel surround sound audio
  • - One dual-screen USB console controls four dual-screen computers and two additional USB devices
  • - 2-port USB 2.0 hub built in
  • - Fully compliant with the USB 2.0 specification
  • - Full bass response provides a rich experience for 2.1 channel surround sound systems
  • - Independent switching of KVM, USB, and Audio focus
  • - DVI digital and analog monitor support - fully compliant with the DVI specifications; also HDCP compliant
  • - Superior video quality: 1920 x 1200 @ 60Hz (Single Link); 2560 x 1600 @ 60Hz (Dual Link)
  • - nVidia 3D Vision Ready: Works with 120Hz LCD monitors and active shutter glasses to create a 3D environment with maximum resolution of up to 1920 x 1080
  • - Supports widescreen resolutions
  • - Computer selection via front panel pushbuttons and hotkeys
  • - Multiplatform support – Windows, Linux, Mac, Sun
  • - Console mouse port emulation / bypass feature supports most mouse drivers and multifunction mice
  • - Video DynaSync™ - stores the console monitors EDID (Extended Display Identification Data) to optimize display resolution
  • - Complete keyboard emulation for error-free booting
  • - Sun/Mac keyboard support and emulation
  • - Auto Scan Mode for monitoring all computers
  • - Firmware upgradable
Long product name ATEN CS1644 KVM switch Black :
The long product name of ATEN CS1644 KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB 2.0 DVI Dual View KVMP™ Switch
More>>>
ATEN CS1644 KVM switch Black:
The official description of ATEN CS1644 KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Moreover it carries advanced features, such as nVidia 3D Vision ready 120Hz 3D display support, gaming keyboard compatibility and port selection/switching using a mouse, aimed at giving you flexibility, convenience and enjoyment.
As a KVM switch, it allows users to access four computers with dual-screen support from a single USB keyboard, USB mouse, and dual-screen console. As a USB hub, it permits each computer to access any peripherals connected to the hub on a "one computer at a time" basis.

Short summary description ATEN CS1644 KVM switch Black:
This short summary of the ATEN CS1644 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1644, 2560 x 1600 pixels, 12.19 W, Black

Long summary description ATEN CS1644 KVM switch Black:
This is an auto-generated long summary of ATEN CS1644 KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS1644. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 2560 x 1600 pixels. Product colour: Black. Power consumption (typical): 12.19 W. Weight: 2.32 kg

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
Headphone outputs
4
Number of microphone inputs
4
Performance
Maximum resolution *
2560 x 1600 pixels
Design
Product colour *
Black
LED indicators
Yes
Power
Power consumption (typical)
12.19 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight
2.32 kg
Other features
Connectivity technology
Wired
I/O ports
4 x USB Type B F 8 x DVI-I F 8 x Mini Stereo Jack F 1 x DC Jack
Dimensions (WxDxH)
154.1 x 432.4 x 44 mm
Ports quantity
4
Power requirements
DC 5.3 V
Brand Image Product code Product Stock Price from
ATEN 2-Port USB DVI KVM Switch with Audio ATEN 2-Port USB DVI KVM Switch with Audio
(show image)
CS682-AT 2-Port USB DVI KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1742 KVM switch Silver ATEN CS1742 KVM switch Silver
(show image)
CS1742-AT CS1742 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1764A KVM switch Black ATEN CS1764A KVM switch Black
(show image)
CS1764A CS1764A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-CS1782A ATEN AT-CS1782A
(show image)
CS1782A AT-CS1782A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1784A KVM switch Black ATEN CS1784A KVM switch Black
(show image)
CS1784A CS1784A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1762A KVM switch Black ATEN CS1762A KVM switch Black
(show image)
CS1762A CS1762A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CM0264 KVM switch Black ATEN CM0264 KVM switch Black
(show image)
CM0264 CM0264 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1744 KVM switch White ATEN CS1744 KVM switch White
(show image)
CS1744 CS1744 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)