location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54Mbps Wireless PCI Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN350GD
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PCI
  • - 54 Mbit/s
  • - Internal
Long product name TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s :
The long product name of TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TL-WN350GD - 54Mbps Wireless PCI Adapter
More>>>
TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s:
The official description of TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TL-WN350GD 54Mbps Wireless Network Mini PCI Adapter are fully compatible with IEEE 802.11b and IEEE 802.11g standard. The auto-sensing capability allows high packet transfer rates of up to 54Mbps for maximum throughput, or dynamic range shifting to lower speeds due to distance or operating limitations in an environment with a lot of electromagnetic interference. The Wireless Adapter can also interoperate with all the 11Mbps wireless (802.11b) products. Your wireless communications are protected by WPA/WPA2 encryption for high security.

Short summary description TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s:
This short summary of the TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 54Mbps Wireless PCI Adapter, Internal, Wireless, PCI, 54 Mbit/s

Long summary description TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s:
This is an auto-generated long summary of TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s based on the first three specs of the first five spec groups.

TP-Link 54Mbps Wireless PCI Adapter. Internal. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Network
Maximum data transfer rate *
54 Mbit/s
Design
Internal *
Yes
Receiver sensitivity
54M:-68dBm@10% PER 11M:-85dBm@8% PER 6M:-88dBm@10% PER 1M:-90dBm@8% PER 256K:-105dBm@8% PER
Certification
CE, FCC
System requirements
Compatible operating systems
Win 2000, XP, Vista
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
Gain
2 dBi
Compliance industry standards
IEEE 802.11g, IEEE 802.11b
Dimensions (WxDxH)
133 x 121 x 22 mm
Output power description
18dBm
Dimensions (W x D x H) (imperial)
132.1 x 121.9 x 22.9 mm (5.2 x 4.8 x 0.9")
Country Distributor
United Kingdom 1 distributor(s)