location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LS24E45UFS computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS24E45UFS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24E45UFS show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 329865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:38:59
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LS24E45UFS computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - 23 W
Long product name Samsung LS24E45UFS computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black :
The long product name of Samsung LS24E45UFS computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24", Full HD, TN, 16:9, 250 cd/m², 5 ms, 170° / 160°, D-Sub, DVI, HDMI, USB, USB Sound Bar
More>>>
Samsung LS24E45UFS computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
The official description of Samsung LS24E45UFS computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy on the eyes for a more comfortable viewing experience
- Eye Saver Mode: Unlike other colours emitted from screens, blue light wavelengths have a more stimulating effect on the retina, causing eye fatigue. Eye Saver Mode optimises your viewing comfort by smartly reducing blue light emissions at the touch of a button.
- Flicker Free: Flicker Free technology reduces screen flickering for a more comfortable viewing experience

Save energy with energy-efficient features
- SMART Eco Saving: The SE450 reduces power consumption without a noticeable loss in picture quality thanks to eco-saving technology that automatically adjusts the brightness of the screen’s black sections while simultaneously adjusting the RGB gain values.
- Off Timer Plus: The SE450 offers an Off Timer setting that automatically turns off your monitor after a pre-set time, and an Eco Timer setting that turns off your monitor after a pre-set period of inactivity, reducing energy consumption.

Eco-friendly materials for a better environment
- Recycled Plastics: All Samsung business monitors are made of 30% recycled plastics.
- PVC Free: Monitor mechanisms and circuits are constructed without PVC* making for a more eco-friendly device, lessening environmental impact.
- Accessory Packaging: Samsung has reduced the LDPE** in accessory packaging from 100% to 80% by using bio-friendly Tapioca (20%) as an alternative manufacturing material. Samsung packaging is now Vinçotte-certified.
*Some cabling contains PVC.
**LDPE (Low-Density Polyethylene): A thermoplastic made from the monomer ethylene.

A professional ergonomic monitor for truly professional needs
- HAS Stand: An ergonomically designed Height Adjustable Stand allows for flexible height adjustment up to 130mm.
- Tilt: Easily and smoothly tilt the screen forward 25° and backwards 3° for comfortable viewing.
- Swivel: Quickly and easily adjust the screen left or right up to 45° for convenient viewing when working in groups.
- VESA Support: With support for VESA 100 x 100, you can easily mount it on any wall.

Optional mountable USB soundbar
The ability to access multimedia content on workplace devices is becoming increasingly important for businesses. In order to accommodate this need, the Samsung SE650 can be fitted with an optional USB soundbar. Thanks to a seamless mounting system, the soundbar attaches to the back of the monitor to provide the same benefit as a built-in speaker. This convenient add-on delivers quality sound (2.5W) while saving space and keeping your workspace more organized.

Essential connectivity to suit any workspace
No matter your work environment or needs, Samsung monitors ensure the seamless connectivity you’ve come to expect. They come equipped with all of the essential ports you need to get your tasks done, including DVI, D-sub, DP and HDMI ports.
*Port specifications may differ depending on device model and screen size.

Short summary description Samsung LS24E45UFS computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
This short summary of the Samsung LS24E45UFS computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LS24E45UFS, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung LS24E45UFS computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Samsung LS24E45UFS computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Samsung LS24E45UFS. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.27675 x 0.27675 mm
Viewable size, horizontal
53.1 cm
Viewable size, vertical
29.9 cm
3D
No
Peak luminance ratio
98%
Performance
Game mode
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
HDMI ports quantity
1
Headphone out *
No
Card reader integrated
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-1 - 95°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Ergonomics
Tilt angle range
-3 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
23 W
Power consumption (off)
0.005 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
565.4 mm
Depth (with stand)
224 mm
Height (with stand)
361.8 mm
Weight (with stand)
5.1 kg
Width (without stand)
565.4 mm
Depth (without stand)
56.6 mm
Height (without stand)
333.2 mm
Weight (without stand)
3.4 kg
Packaging data
Stand type
HAS stand
Package width
639 mm
Package depth
407 mm
Package height
188 mm
Package weight
6.62 kg
Packaging content
Stand included
Yes
Cables included
USB, VGA
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
On/off switch
Yes
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
ECO mode
Yes
Sleep timer
Yes
No flickering
Yes
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
B
Certification
CB (EU): IEC60950-1, EN60950-1, cULus (US,Kanada): UL60950-1, KC (Korea): K60950-1, PSB (Singapur), Soncap (Nigeria), Kucas (Kuwait), SASO (Saudi Arabien): IEC60950-1, CCC (China): GB4943-2011, FCC (USA), IC (Kanada): FCC Part15 Unterteil B, CE (Europa): EN55022, EN55024, KCC (Korea) KN22, KN24, C-Tick (Australien): AS / NZS3548 (CISPR22), CCC (China): GB9254-2008 GB17625.1-2012
Recycling data
Total amount of recyclable materials
30%
Thin Client
Thin client installed
No
Brand Image Product code Product Stock Price from
Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black
(show image)
LS24H850QFU S24H850QFU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24E45KBS S24E450B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 650 S24E650C LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black Samsung 650 S24E650C LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black
(show image)
LS24E65KCS S24E650C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24E45KBSV S24E450B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung S24E650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24E65UPL S24E650PL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U24E850R LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black Samsung U24E850R LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LU24E85KRS U24E850R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)