Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Original
- - Print technology: Inkjet printing
- - Printing colours: Grey
- - Colour ink type: Pigment-based ink
- - Colour ink cartridges quantity: 1
- - Brand compatibility: Canon
Long product name Canon PFI-302GY ink cartridge Original Grey
:
330 ml, grey, imagePROGRAF iPF8100/9100
The long product name of Canon PFI-302GY ink cartridge Original Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
330 ml, grey, imagePROGRAF iPF8100/9100
More>>>
Canon PFI-302GY ink cartridge Original Grey:
The official description of Canon PFI-302GY ink cartridge Original Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
For Canon PIXMA iP1800/MX300
Short summary description Canon PFI-302GY ink cartridge Original Grey:
This short summary of the Canon PFI-302GY ink cartridge Original Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Canon PFI-302GY, Grey, Pigment-based ink, 330 ml
Long summary description Canon PFI-302GY ink cartridge Original Grey:
This is an auto-generated long summary of Canon PFI-302GY ink cartridge Original Grey based on the first three specs of the first five spec groups.
Canon PFI-302GY. Colour ink type: Pigment-based ink, Colour ink volume: 330 ml, Printing colours: Grey