location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Flocked Air Bed / Double-D Cell Pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flocked Air Bed / Double-D Cell Pump
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67554
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927672
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Flocked Air Bed / Double-D Cell Pump
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double mattress
  • - Double/Full size
  • - Material: Vinyl
  • - Green
Long product name Bestway Flocked Air Bed / Double-D Cell Pump :
The long product name of Bestway Flocked Air Bed / Double-D Cell Pump. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flocked Air Bed / Double-D Cell Pump
More>>>
Bestway Flocked Air Bed / Double-D Cell Pump:
The official description of Bestway Flocked Air Bed / Double-D Cell Pump as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FLOCKED AIR BED / DOUBLE-D Cell Pump
- Sturdy pre-tested vinyl
- Quick inflation/deflation screw valve
- Comfortable flocked sleeping surface
- Sturdy coil beam construction
- Great for indoor & outdoor use
- Includes a SidewinderTM D Cell Pump (#62038)
- Inflates in 300 seconds
- Heavy-duty repair patch included
Contents: One air bed, one Sidewinder D Cell Air Pump, repair patch

Short summary description Bestway Flocked Air Bed / Double-D Cell Pump:
This short summary of the Bestway Flocked Air Bed / Double-D Cell Pump data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Flocked Air Bed / Double-D Cell Pump, Double mattress, Double/Full size, Indoor & outdoor

Long summary description Bestway Flocked Air Bed / Double-D Cell Pump:
This is an auto-generated long summary of Bestway Flocked Air Bed / Double-D Cell Pump based on the first three specs of the first five spec groups.

Bestway Flocked Air Bed / Double-D Cell Pump. Type: Double mattress, Product colour: Green, Material: Vinyl. Width: 1370 mm, Length: 1910 mm, Height: 220 mm. Package width: 400 mm, Package depth: 305 mm, Package height: 120 mm. Minimum order quantity: 3 pc(s), Products per pallet: 60 pc(s)

Features
Mattress size
Double/Full size
Type *
Double mattress
Product colour *
Green
Material *
Vinyl
Suitable for
Indoor & outdoor
Built-in air pump *
No
Operating time
5 min
Flocked top
Yes
Intrastat code
39269092
Weight & dimensions
Width
1370 mm
Length
1910 mm
Height
220 mm
Weight & dimensions
Weight
3.7 kg
Packaging data
Package width
400 mm
Package depth
305 mm
Package height
120 mm
Package volume
51000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Air pump included
Yes
Logistics data
Minimum order quantity
3 pc(s)
Products per pallet
60 pc(s)