location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE52A552P3R 132.1 cm (52")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE52A552P3R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-52A552P3RXXC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987627577
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung LE52A552P3R 132.1 cm (52"):
This short summary of the Samsung LE52A552P3R 132.1 cm (52") data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE52A552P3R, 132.1 cm (52")

Long summary description Samsung LE52A552P3R 132.1 cm (52"):
This is an auto-generated long summary of Samsung LE52A552P3R 132.1 cm (52") based on the first three specs of the first five spec groups.

Samsung LE52A552P3R. Display diagonal: 132.1 cm (52"), Response time: 5 ms

Display
Display diagonal *
132.1 cm (52")
Response time
5 ms
TV tuner
Auto channel search
No
Audio
Auto volume leveller
No
Woofer
No
Performance
24p support
Yes
Ports & interfaces
RF ports quantity
2
RF input
1
RF output
1
Management features
Electronic Programme Guide (EPG)
No
Auto power off
Yes
Sleep timer
Yes
Power
Power consumption (standby) *
1 W
Power consumption (max)
280 W
Weight & dimensions
Weight (without stand)
26.9 g
Packaging data
Package weight
41.2 kg
Other features
Swivelling
Yes
Viewing angle
178°
Dimensions (W x D x H) with stand
268.5 x 856.5 x 326 mm
Dimensions (WxDxH)
385 x 982 x 423 mm