location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Desk Mount Triple Monitor Arm - Ergonomic VESA 3 Monitor Mount up to 27" - Articulating & Height Adjustable Pole Mount - Tilt/Swivel/Rotate LCD/LED Screen - Desk Clamp/Grommet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desk Mount Triple Monitor Arm - Ergonomic VESA 3 Monitor Mount up to 27" - Articulating & Height Adjustable Pole Mount - Tilt/Swivel/Rotate LCD/LED Screen - Desk Clamp/Grommet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARMTRIO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030867047 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:02
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com ARMTRIO user manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Desk Mount Triple Monitor Arm - Ergonomic VESA 3 Monitor Mount up to 27" - Articulating & Height Adjustable Pole Mount - Tilt/Swivel/Rotate LCD/LED Screen - Desk Clamp/Grommet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TRIPLE 27 INCH MONITOR MOUNT: VESA 75x75 or 100x100mm compatible heavy duty steel desktop multi monitor mount supports 3 displays up to 27" (17.6lb/8kg) per screen w/ articulation & height adjustment_x000D_
  • - WIDE RANGE OF MOTION: Increase ergonomic comfort with +/-30° tilt & swivel, and 360° rotation; Triple LCD/LED articulating monitor mount with individual micro height adjustment for screen alignment_x000D_
  • - THREE MONITORS SIDE-BY-SIDE: Left & right displays can be positioned along their 13.4" arms that can articulate at +30° towards user; Synchronized height adjustability along 17.4" pole (tools incl.)_x000D_
  • - FLEXIBLE INSTALLATION: Secure three monitor mount to a desk by hand with the desk-clamp (C-clamp) or grommet mount (10-80mm)_x000D_
  • - CABLE MANAGEMENT: Desk mount triple monitor arm with pre-installed and adjustable cable management clips are incorporated onto the pole and monitor arms to keep your computer workspace tidy_x000D_
  • - _x000D_
Warranty: 5 Years
Long product name StarTech.com Desk Mount Triple Monitor Arm - Ergonomic VESA 3 Monitor Mount up to 27" - Articulating & Height Adjustable Pole Mount - Tilt/Swivel/Rotate LCD/LED Screen - Desk Clamp/Grommet :
The long product name of StarTech.com Desk Mount Triple Monitor Arm - Ergonomic VESA 3 Monitor Mount up to 27" - Articulating & Height Adjustable Pole Mount - Tilt/Swivel/Rotate LCD/LED Screen - Desk Clamp/Grommet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Desk Mount Triple Monitor Arm - Ergonomic VESA 3 Monitor Mount up to 27" - Articulating & Height Adjustable Pole Mount - Tilt/Swivel/Rotate LCD/LED Screen - Desk Clamp/Grommet (ARMTRIO)
More>>>
StarTech.com Desk Mount Triple Monitor Arm - Ergonomic VESA 3 Monitor Mount up to 27" - Articulating & Height Adjustable Pole Mount - Tilt/Swivel/Rotate LCD/LED Screen - Desk Clamp/Grommet:
The official description of StarTech.com Desk Mount Triple Monitor Arm - Ergonomic VESA 3 Monitor Mount up to 27" - Articulating & Height Adjustable Pole Mount - Tilt/Swivel/Rotate LCD/LED Screen - Desk Clamp/Grommet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Monitor Mount | Desk/Grommet Mount | Height Adjustable | For up to 27" Monitors

Create the ultimate ergonomic workstation and free up desk space with this desk-mount triple-monitor arm. You can set up three computer monitors (each up to 27") and create a surround setup to maximize productivity.

Greater Comfort and Productivity

Enhance your productivity and work in comfort with a multi-screen setup. The triple-monitor mount supports three displays, each 13" to 27" in size. Adjust the position of your monitors with 360° rotation and + 30° / -30° tilt for each monitor.

Choose from landscape or portrait screen rotation to customize your workspace. You can set up three displays in landscape position to create a curved surround effect or 'cockpit style' for comfortable viewing. This setup is ideal for editing videos or photos or working with multiple documents. For applications such as web design or coding, you may choose an alternate setup, for example with the center monitor in landscape mode and the outside monitors in portrait position.

Tool-less Height Adjustment

Adjust the display height without tools. You simply turn the adjustment knob to adjust the monitor height, keeping all three monitors at the same level.

Robust Steel Construction

Made of strong and durable steel, the triple VESA mount monitor stand securely supports three separate computer monitors up to 27"; with a weight capacity of up to 17.6 lb. or 8 kg per monitor. The three-monitor stand works with VESA mount monitors (75x75, 100x100).

Easy Installation

The triple-monitor arm is easy to set up using the included desk clamp or grommet mount, and comes with cable management clips.

ARMTRIO is backed by a StarTech.com 5-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com Desk Mount Triple Monitor Arm - Ergonomic VESA 3 Monitor Mount up to 27" - Articulating & Height Adjustable Pole Mount - Tilt/Swivel/Rotate LCD/LED Screen - Desk Clamp/Grommet:
This short summary of the StarTech.com Desk Mount Triple Monitor Arm - Ergonomic VESA 3 Monitor Mount up to 27" - Articulating & Height Adjustable Pole Mount - Tilt/Swivel/Rotate LCD/LED Screen - Desk Clamp/Grommet data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Desk Mount Triple Monitor Arm - Ergonomic VESA 3 Monitor Mount up to 27" - Articulating & Height Adjustable Pole Mount - Tilt/Swivel/Rotate LCD/LED Screen - Desk Clamp/Grommet, Clamp, 24 kg, 33 cm (13"), 61 cm (24"), 100 x 100 mm, Black

Long summary description StarTech.com Desk Mount Triple Monitor Arm - Ergonomic VESA 3 Monitor Mount up to 27" - Articulating & Height Adjustable Pole Mount - Tilt/Swivel/Rotate LCD/LED Screen - Desk Clamp/Grommet:
This is an auto-generated long summary of StarTech.com Desk Mount Triple Monitor Arm - Ergonomic VESA 3 Monitor Mount up to 27" - Articulating & Height Adjustable Pole Mount - Tilt/Swivel/Rotate LCD/LED Screen - Desk Clamp/Grommet based on the first three specs of the first five spec groups.

StarTech.com Desk Mount Triple Monitor Arm - Ergonomic VESA 3 Monitor Mount up to 27" - Articulating & Height Adjustable Pole Mount - Tilt/Swivel/Rotate LCD/LED Screen - Desk Clamp/Grommet. Mounting: Clamp, Maximum weight capacity: 24 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 61 cm (24"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -30 - 30°. Product colour: Black

Mounting
Minimum screen size *
33 cm (13")
Maximum weight capacity *
24 kg
Maximum screen size *
61 cm (24")
Mounting
Clamp
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
3
Desk thickness (min)
1 cm
Desk thickness (max)
8 cm
Ergonomics
Height adjustment
Yes
Tilt angle range
-30 - 30°
Angle of rotation
360°
Design
Housing material
Steel
Product colour *
Black
Weight & dimensions
Width
1400 mm
Depth
110 mm
Height
548 mm
Weight
6.2 kg
Packaging data
Package width
280 mm
Package depth
653 mm
Packaging data
Package height
124 mm
Package weight
7.5 kg
Packaging content
Wrench included
Yes
Clamp included
Yes
VESA mount included
Yes
Number of cable clips
4
Number of rubber pads included
5 pc(s)
Number of end caps included
4 pc(s)
Screws included
Yes
Number of screws
26
Number of washers included
12
Manual
Yes
Other features
Compliance certificates
RoHS
Certification
CE, REACH
Technical details
Maximum stand height
36.3 cm
Logistics data
Master (outer) case width
296 mm
Master (outer) case length
663 mm
Master (outer) case height
265 mm
Products per master (outer) case
2 pc(s)
Harmonized System (HS) code
85299097
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)