location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KU990i 7.62 cm (3") 112 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KU990i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU990IADEUBK
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KU990i 7.62 cm (3") 112 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Black
  • - 7.62 cm (3") 240 x 400 pixels Touchscreen
  • - Auto focus
  • - Bluetooth
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Short summary description LG KU990i 7.62 cm (3") 112 g Black:
This short summary of the LG KU990i 7.62 cm (3") 112 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG KU990i, Bar, 7.62 cm (3"), 240 x 400 pixels, Bluetooth, 1000 mAh, Black

Long summary description LG KU990i 7.62 cm (3") 112 g Black:
This is an auto-generated long summary of LG KU990i 7.62 cm (3") 112 g Black based on the first three specs of the first five spec groups.

LG KU990i. Form factor: Bar. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 300 h. Weight: 112 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
7.62 cm (3")
Display resolution *
240 x 400 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
85 MB
Internal storage capacity
2 GB
Camera
Rear camera resolution
2592 x 1944 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
16x
Front camera *
Yes
Sensor type
CMOS
Auto focus
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
Yes
Video
Video capture resolution (max)
640 x 480 pixels
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G) *
3 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
112 g
Width
54.4 mm
Depth
14.8 mm
Height
103.5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
500 entries
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Management features
Support for contact groups
Yes
Other features
I/O ports
PC-sync
Networking type
GPRS/EDGE/UMTS
Operating frequency
900/1800/1900/2100 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
SP-MIDI, MIDI, WAV, MP3, WAV, WMA, AMR, AAC, AAC+, mmf, I-melody
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:08:28
Uk has collected 2 expert reviews for LG KU990i 7.62 cm (3") 112 g Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
fonehome.co.uk
Updated:
2011-10-03 23:08:28
The LG Viewty Lite is the successor to the mobile mega hit, the LG Viewty –a stonking touchscreen phone with a camera to match.Now the LG Viewty Lite is back, packing the same resolution camera, but this time aimed at the budget market thanks to some t...
Bottom line The extra fat isn’t a great trade off for a better camera when it’s lacking everything elseLoveGreat cameraHateChunky. No QWERTY keyboardThe specScreen: 400×240, 3 inchesConnectivity: HSDPA, BluetoothCamera: 5MPBattery life: Talk time: Up to 355 minsSt...
60%
brighthub.com
Updated:
2011-10-03 23:08:27
The LG Viewty Lite is a repackaged and renamed version of the which was highly-acclaimed for its quality 5 megapixel camera. However, before diving deep into its specs sheet, let’s get to know why LG has named the phones of this series Viewty?Well, a...
80%
Brand Image Product code Product Stock Price from
Samsung F480 TIM CORAL PINK 7.11 cm (2.8") 106 g Samsung F480 TIM CORAL PINK 7.11 cm (2.8") 106 g
(show image)
F480PINK F480 TIM CORAL PINK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung F480 7.11 cm (2.8") 106 g Samsung F480 7.11 cm (2.8") 106 g
(show image)
SGH-F480ESIITV F480 0.00
(excl. VAT)
0 (incl. VAT)
Samsung F480 7.11 cm (2.8") 106 g Samsung F480 7.11 cm (2.8") 106 g
(show image)
040094334 F480 0.00
(excl. VAT)
0 (incl. VAT)
Samsung F480i 7.11 cm (2.8") 106 g Samsung F480i 7.11 cm (2.8") 106 g
(show image)
99916450 F480i 0.00
(excl. VAT)
0 (incl. VAT)