location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BDP3215B/12 DVD/Blu-Ray player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDP3215B/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDP3215B/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185625171
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips BDP3215B/12 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BDP3215B/12 DVD/Blu-Ray player Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - Playback disc types: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
  • - Video formats supported: AVI, DIVX HD, H.264, M2TS, MKV, MP4, MPEG1, MPEG2, MPEG4, MPG
  • - Audio formats supported: AAC, MKA, MP3, PCM, WAV, WMA
  • - DTS 2.0, Dolby TrueHD
  • - Video upscaling
More>>>
Short summary description Philips BDP3215B/12 DVD/Blu-Ray player Black:
This short summary of the Philips BDP3215B/12 DVD/Blu-Ray player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BDP3215B/12, Full HD, 720p, 1080i, 1080p, 4:3, 16:9, 21:9, DTS 2.0, Dolby TrueHD, AVI, DIVX HD, H.264, M2TS, MKV, MP4, MPEG1, MPEG2, MPEG4, MPG, AAC, MKA, MP3, PCM, WAV, WMA

Long summary description Philips BDP3215B/12 DVD/Blu-Ray player Black:
This is an auto-generated long summary of Philips BDP3215B/12 DVD/Blu-Ray player Black based on the first three specs of the first five spec groups.

Philips BDP3215B/12. HD type: Full HD, Supported video modes: 720p, 1080i, 1080p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: DTS 2.0, Dolby TrueHD. Video formats supported: AVI, DIVX HD, H.264, M2TS, MKV, MP4, MPEG1, MPEG2, MPEG4, MPG, Audio formats supported: AAC, MKA, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: Blu-Ray video, SVCD, VCD, Playback disc types: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10 W

Video
HD type
Full HD
Supported video modes
720p, 1080i, 1080p
Video upscaling *
Yes
Aspect ratio
4:3, 16:9, 21:9
Deep colour support
Yes
x.v.Color support
Yes
Smart TV
No
Audio
Audio decoders *
DTS 2.0, Dolby TrueHD
File formats
Video formats supported *
AVI, DIVX HD, H.264, M2TS, MKV, MP4, MPEG1, MPEG2, MPEG4, MPG
Audio formats supported
AAC, MKA, MP3, PCM, WAV, WMA
Image formats supported
GIF, JPG, PNG
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
1
Storage
Disc types supported
BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats *
Blu-Ray video, SVCD, VCD
Playback disc types *
BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Card reader integrated
No
Technical details
Device type *
Blu-Ray player
3D *
No
Product colour
Black
Playback modes
Pause, Repeat, Slow, Zoom
Wall mountable
Yes
EAN/UPC/GTIN (packaging)
4895185625171
EasyLink
1
Firmware upgradeable
Yes
Height (cm) outer carton
9 cm
Length (cm) outer carton
28.5 cm
Progressive scan
Yes
Technical details
Quantity
1
HDMI
Yes
Package tare weight
305 g
Quantity outer carton
1 pc(s)
Width (cm) outer carton
25 cm
Power
10 W
Network
Ethernet LAN *
No
Wi-Fi *
No
Power
AC input voltage
110-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
10 W
Power consumption (standby)
0.5 W
Weight & dimensions
Width
210 mm
Depth
210 mm
Height
5.25 mm
Weight
0.745 g
Packaging data
Package weight
1.354 g
Package dimensions (WxDxH)
280.5 x 90 x 250 mm
Security
Parental control
Yes
Packaging content
Remote control included
Yes
Manual
Yes
Quick start guide
Yes
Batteries included
Yes
External power adapter
Yes
Logistics data
Master (outer) case gross weight
1.354 g