location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 300GB SAS 10000rpm internal hard drive 16 MB 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300GB SAS 10000rpm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3292-L130 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4049699128455
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:07:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu 300GB SAS 10000rpm internal hard drive 16 MB 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 GB 3.5" 10000 RPM SAS
  • - Server/workstation HDD
  • - Storage drive buffer size: 16 MB
More>>>
Short summary description Fujitsu 300GB SAS 10000rpm internal hard drive 16 MB 3.5":
This short summary of the Fujitsu 300GB SAS 10000rpm internal hard drive 16 MB 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 300GB SAS 10000rpm, 300 GB, 10000 RPM, 16 MB, 3.5", SAS

Long summary description Fujitsu 300GB SAS 10000rpm internal hard drive 16 MB 3.5":
This is an auto-generated long summary of Fujitsu 300GB SAS 10000rpm internal hard drive 16 MB 3.5" based on the first three specs of the first five spec groups.

Fujitsu 300GB SAS 10000rpm. HDD capacity: 300 GB, HDD speed: 10000 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: SAS

Features
HDD capacity *
300 GB
HDD speed *
10000 RPM
Storage drive buffer size *
16 MB
HDD size *
3.5"
Interface *
SAS
Type *
HDD
Features
Component for *
Server/workstation
Power
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Country Distributor
United Kingdom 1 distributor(s)