location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P137-GHV-V2-K 4K Video and Ethernet 2-in-1 Accessory Kit for Microsoft Surface and Surface Pro with RJ45, VGA and HDMI Ports

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P137-GHV-V2-K 4K Video and Ethernet 2-in-1 Accessory Kit for Microsoft Surface and Surface Pro with RJ45, VGA and HDMI Ports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P137-GHV-V2-K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332198129 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:17:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P137-GHV-V2-K 4K Video and Ethernet 2-in-1 Accessory Kit for Microsoft Surface and Surface Pro with RJ45, VGA and HDMI Ports
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports HDMI video resolutions up to 3840 x 2160 (4K x 2K) @ 24/30 Hz
  • - Supports VGA video resolutions up to 1920 x 1200 (1080p)
  • - Ensures true 10/100/1000 Mbps Ethernet network speeds
  • - Plug and play with no external power supply needed
  • - Small enough to carry easily in laptop bag or backpack
Warranty: 3-year limited
Long product name Tripp Lite P137-GHV-V2-K 4K Video and Ethernet 2-in-1 Accessory Kit for Microsoft Surface and Surface Pro with RJ45, VGA and HDMI Ports :
The long product name of Tripp Lite P137-GHV-V2-K 4K Video and Ethernet 2-in-1 Accessory Kit for Microsoft Surface and Surface Pro with RJ45, VGA and HDMI Ports. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K Video and Ethernet 2-in-1 Accessory Kit for Microsoft Surface and Surface Pro with RJ45, VGA and HDMI Ports
More>>>
Tripp Lite P137-GHV-V2-K 4K Video and Ethernet 2-in-1 Accessory Kit for Microsoft Surface and Surface Pro with RJ45, VGA and HDMI Ports:
The official description of Tripp Lite P137-GHV-V2-K 4K Video and Ethernet 2-in-1 Accessory Kit for Microsoft Surface and Surface Pro with RJ45, VGA and HDMI Ports as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P137-GHV-V2-K 4K Video and Ethernet 2-in-1 Accessory Kit expands the capabilities of your Microsoft® Surface® or Surface Pro by adding Gigabit Ethernet access and an external 4K HDMI or VGA monitor. These two lightweight, low-profile adapters fit neatly into your backpack or laptop bag, so you can use them anywhere you take your Surface product.

For displaying videos, spreadsheets, documents and presentations on a larger screen, the Mini DisplayPort™ to VGA/HDMI adapter has separate HD15 and HDMI female ports for connecting your Surface’s Mini DisplayPort to a VGA or HDMI monitor, television or projector. The VGA connection supports video resolutions up to 1920 x 1200, including 1080p. The HDMI connection supports UHD resolutions up to 3840 x 2160 (4K x 2K) at 24/30 Hz, as well as 36-bit Deep Color (12 bits per channel).

The USB 3.0 SuperSpeed to Gigabit Ethernet adapter allows your Surface to access a 10/100/1000 Mbps wired network without an internal Ethernet card. It achieves USB 3.0 data transfer speeds up to 5 Gbps without compromising signal quality. It complies with IEEE 802.3 (10Base-T) and 802.3u (100Base-TX) standards and supports IEEE 802.3az Energy Efficient Ethernet, as well as full- and half-duplex operations, suspend mode and remote wakeup via link-up, and magic packet.

Short summary description Tripp Lite P137-GHV-V2-K 4K Video and Ethernet 2-in-1 Accessory Kit for Microsoft Surface and Surface Pro with RJ45, VGA and HDMI Ports:
This short summary of the Tripp Lite P137-GHV-V2-K 4K Video and Ethernet 2-in-1 Accessory Kit for Microsoft Surface and Surface Pro with RJ45, VGA and HDMI Ports data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P137-GHV-V2-K 4K Video and Ethernet 2-in-1 Accessory Kit for Microsoft Surface and Surface Pro with RJ45, VGA and HDMI Ports, 0.2 m, Mini DisplayPort, USB 3.0, VGA/HDMI, RJ-45, Male, Female, 3840 x 2160 pixels

Long summary description Tripp Lite P137-GHV-V2-K 4K Video and Ethernet 2-in-1 Accessory Kit for Microsoft Surface and Surface Pro with RJ45, VGA and HDMI Ports:
This is an auto-generated long summary of Tripp Lite P137-GHV-V2-K 4K Video and Ethernet 2-in-1 Accessory Kit for Microsoft Surface and Surface Pro with RJ45, VGA and HDMI Ports based on the first three specs of the first five spec groups.

Tripp Lite P137-GHV-V2-K 4K Video and Ethernet 2-in-1 Accessory Kit for Microsoft Surface and Surface Pro with RJ45, VGA and HDMI Ports. Cable length: 0.2 m, Connector 1: Mini DisplayPort, USB 3.0, Connector 2: VGA/HDMI, RJ-45. Package width: 152.4 mm, Package depth: 134.6 mm, Package height: 24.9 mm. Master (outer) case width: 269.2 mm, Master (outer) case length: 170.2 mm, Master (outer) case height: 149.9 mm

Features
Cable length *
0.2 m
Connector 1 *
Mini DisplayPort, USB 3.0
Connector 2 *
VGA/HDMI, RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum resolution
3840 x 2160 pixels
Data transfer rate
5 Gbit/s
Product colour
Black, White
Plug and Play
Yes
Country of origin
China
Packaging data
Package width
152.4 mm
Package depth
134.6 mm
Package height
24.9 mm
Packaging data
Package weight
180 g
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
269.2 mm
Master (outer) case length
170.2 mm
Master (outer) case height
149.9 mm
Master (outer) case gross weight
1.32 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332198126
Brand Image Product code Product Stock Price from
Tripp Lite P137-06N-HDR-W Mini DisplayPort to HDMI Active Adapter Video Converter (M/F) - 4K 60 Hz, HDR, DP 1.2, White, 6 in. Tripp Lite P137-06N-HDR-W Mini DisplayPort to HDMI Active Adapter Video Converter (M/F) - 4K 60 Hz, HDR, DP 1.2, White, 6 in.
(show image)
P137-06N-HDR-W P137-06N-HDR-W Mini DisplayPort to HDMI Active Adapter Video Converter (M/F) - 4K 60 Hz, HDR, DP 1.2, White, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in. Tripp Lite P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in.
(show image)
P136-06N-HDR-W P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGA-BP Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm), 50 pack Tripp Lite P137-06N-VGA-BP Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm), 50 pack
(show image)
P137-06N-VGA-BP P137-06N-VGA-BP Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm)
(show image)
P137-06N-DVIB P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in. Tripp Lite P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in.
(show image)
P137-06N-HDVK6B P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDV4KW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 30Hz HDMI, DP1.2, White, 6-in. (15.24 cm) Tripp Lite P137-06N-HDV4KW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 30Hz HDMI, DP1.2, White, 6-in. (15.24 cm)
(show image)
P137-06N-HDV4KW P137-06N-HDV4KW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 30Hz HDMI, DP1.2, White, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGAV2B Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter, DP1.2, (M/F), Black, 6-in. (15.24 cm) Tripp Lite P137-06N-VGAV2B Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter, DP1.2, (M/F), Black, 6-in. (15.24 cm)
(show image)
P137-06N-VGAV2B P137-06N-VGAV2B Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter, DP1.2, (M/F), Black, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGAB Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm) Tripp Lite P137-06N-VGAB Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm)
(show image)
P137-06N-VGAB P137-06N-VGAB Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDVW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, White, 6-in. (15.24 cm) Tripp Lite P137-06N-HDVW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, White, 6-in. (15.24 cm)
(show image)
P137-06N-HDVW P137-06N-HDVW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, White, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HD4K6B Keyspan Mini DisplayPort to HDMI Active Adapter/Video Converter (M/F) - 4K 60 Hz, DP 1.2, HDCP 2.2, Black, 6 in. Tripp Lite P137-06N-HD4K6B Keyspan Mini DisplayPort to HDMI Active Adapter/Video Converter (M/F) - 4K 60 Hz, DP 1.2, HDCP 2.2, Black, 6 in.
(show image)
P137-06N-HD4K6B P137-06N-HD4K6B Keyspan Mini DisplayPort to HDMI Active Adapter/Video Converter (M/F) - 4K 60 Hz, DP 1.2, HDCP 2.2, Black, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)