location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Technaxx TX-65 Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Technaxx Check ‘Technaxx’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-65
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4608
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260358121444
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Technaxx’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Technaxx: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2022 15:11:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Technaxx TX-65 Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CMOS 25.4 / 3 mm (1 / 3") 3 MP 1920 x 1080 pixels
  • - Wired & Wireless Ethernet LAN Wi-Fi
  • - IR
  • - Bullet Wall Dust resistant, Water resistant
  • - IP67
  • - White
  • - 380 g
Long product name Technaxx TX-65 Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall :
The long product name of Technaxx TX-65 Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/3” 3MP CMOS, 3.6mm, H.264 / H.264H / H.264B / MJPEG, 1080P(1920×1080)@25/30fps, 3M(2304x1296)@20fps, 720P(1280x720), VGA(640x480)/QVGA(320x240)@25/30fps, H.264: 32Kbps~8192Kbps
More>>>
Short summary description Technaxx TX-65 Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall:
This short summary of the Technaxx TX-65 Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Technaxx TX-65, IP security camera, Indoor & outdoor, Wired & Wireless, 50 m, External, Wall

Long summary description Technaxx TX-65 Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall:
This is an auto-generated long summary of Technaxx TX-65 Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall based on the first three specs of the first five spec groups.

Technaxx TX-65. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired & Wireless. Mounting type: Wall, Product colour: White, Form factor: Bullet. Lens viewing angle, horizontal: 77°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Fixed focal length: 3.6 mm

Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)