location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J5330DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J5330DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J5330DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002352009553 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 456962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:27
The date of the most recent change of this product data-sheet in Icecat.
Brother MFC-J5330DW user manual (20.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-J5330DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 576 MHz
  • - 16.9 kg
Warranty: 2 Years
Long product name Brother MFC-J5330DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi :
The long product name of Brother MFC-J5330DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11" x 17", 35ppm, 4800 x 1200, Flatbed, Color Copying, 1200 x 2400 dpi, ADF, 14.400 kbps
More>>>
Brother MFC-J5330DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:
The official description of Brother MFC-J5330DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Spend less for more pages with INKvestment cartridges. Business-focused features include flexible paper handling capabilities, ability to print up to 11"x17", automatic two-sided printing, wireless and mobile device capability‡, and INKvestment Super High-yield ink cartridges. Two-year limited warranty with free phone support for the life of the product.

- Print for pennies and nickels. Less than $0.01 per page for black and white printing, and less than $0.05 per page in color‡.
- Spend less for more pages: 3000-page black cartridges for under $30, 1500-page color cartridges for under $20‡.
- Built for business performance. Spend less time waiting on printouts for when you need your documents fast.
- 250-sheet paper tray capacity accepts up to 11"x17". Added convenience of up to 100-sheet multi-purpose tray for optional capacity and printing on envelopes and card stock.
- Up to 50-sheet auto document feeder‡ and automatic duplex (2-sided) printing.
- Great ink produces great results. Sharp black text and high impact color documents on plain paper.
- Print and scan from almost anywhere - smartphone, tablet, laptop, and desktop computer‡.
- Break free and go wireless. Enjoy the freedom of wireless connectivity - and no router needed with Wi-Fi Direct®‡.
- Scan to popular cloud services directly from the 3.7" color touchscreen display, including Google Drive, Dropbox, Evernote, and more‡. Capture and digitize paper documents with Brother Cloud Apps for electronic storage or sharing‡.
- Two-year limited warranty and free phone support for the life of the product.

Short summary description Brother MFC-J5330DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-J5330DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J5330DW, Inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black

Long summary description Brother MFC-J5330DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J5330DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J5330DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Print speed (ISO/IEC 24734) mono
22 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Duplex print speed (ISO/IEC 24734) mono
12 ipm
Duplex print speed (ISO/IEC 24734) colour
11 ipm
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
6 s
Poster printing function
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
9 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Background adjustment function
Yes
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Cloud, E-mail, E-mail Server, FTP, File, Image, OCR, USB
Scan speed (black)
14 inch/min
Scan speed (colour)
14 inch/min
Image formats supported
JPEG XR, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Modem speed
14.4 Kbit/s
Fax memory
200 pages
Speed dialling
Yes
Fax speed dialing (max numbers)
100
Fax broadcasting
250 locations
Features
Recommended duty cycle
0 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Coated paper, Glossy paper, Plain paper, Recycled paper
Multi-purpose tray media types
Glossy paper, Plain paper, Recycled paper
Paper handling
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Photo paper sizes
9x13, 10x15, 13x18
Photo paper sizes (imperial)
3.5x5, 4x6, 5x7
Borderless printing media sizes
A3, A4, Ledger
Paper tray media weight
0 - 80 g/m²
Paper tray media weight (imperial)
0 - 9.07 kg (0 - 20 lbs)
Multi-Purpose Tray media weight
0 - 80 g/m²
Multi-Purpose Tray media weight (imperial)
0 - 9.07 kg (0 - 20 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, APOP, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, FTPES, HTTPS, IPPS, PEAP, SMTP-AUTH, SNMP, SSID, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS/NetBIOS Name Resolution, DNS Resolver, mDNS, LLMNR Responder, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP Client and Server, SNMPv1/v2c, TFTP server, SMTP Client, ICMP, Web Services (Print/Scan), CIFS Client, SNTP Client, POP3, IMAP4, HTTP Server
Supported network protocols (IPv6)
(Turned off as defalut) NDP, RA, mDNS, LLMNR Responder, DNS Resolver, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP Client/Server, SNMPv1/v2, TFTP server, Web Services (Print/Scan), SMTP Client, POP3, CIFS Client, SNTP Client, IMAP4, ICMPv6, HTTP Server
Email protocols
APOP, IMAP4, POP3, SMTP
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
576 MHz
Sound power level (standby)
50 dB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
29 W
Power consumption (copying)
31 W
Power consumption (ready)
6.5 W
Power consumption (sleep)
1.6 W
Power consumption (off)
0.04 W
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
530 mm
Depth
398 mm
Height
304 mm
Weight
16.9 kg
Packaging data
Package width
637 mm
Package depth
467 mm
Package height
437 mm
Package weight
20.5 kg
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Drivers included
Yes
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:58:13
Uk has collected 14 expert reviews for Brother MFC-J5330DW multifunction printer Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techadvisor.co.uk
Updated:
2017-05-01 04:58:13
Brother's new MFC-J5330DW is a bit of a beast of a multi-function inkjet printer, but this is because – unlike most - it can print on A3 paper as well as A4. The bulky design is almost as ungainly as its cumbersome name – and it's certainly not aimed at h...
Bottom line It's not the most elegant printer we've ever come across, but its strong performance, low running costs, and that handy option for A3 printing combine to make the MFC-J5330DW a good workhorse printer that will really earn its keep in any small office.Tags...
90%
techradar.com
Updated:
2017-05-17 01:16:01
You might well think that this looks like a typical, if rather ungainly, A4-capable multifunction printer – but you'd be wrong. Surprisingly, this MFP can also handle A3 paper, albeit for printing only.Due to its deep 150-page capacity paper tray, rapid d...
Good Neat internal cable management, A4-sized MFP capable of printing A3, Reliable and sharp black pigment printing, Companion app tells you how much ink is left...
Bad Some photos take ages to print, Couldn't update firmware via Wi-Fi, Longwinded setup procedure, A3 capability adds bulk and cost...
Bottom line This four-in-one MFP boasts a deep 150-page A4 paper tray, a rapid 35 ppm churn rate and duplex printing, with impressive output quality within a reasonable budget. Add the ability to print A3 paper and you have a potentially indispensable office printer...
90%
trustedreviews.com
Updated:
2017-07-16 01:19:53
Brother is known for its speedy A4 landscape prints, and that innovation has allowed it to extend that speed to larger sizes. The MFC-J5330DW is an A4 all-in-one, but it can also take A3 paper in a single-sheet feed at the rear, or by extending its main...
Good Fast print speeds, Useful twin paper sources, Decent running costs...
Bad Bulky, Single-sided scanner only, Average print quality...
Bottom line The MFC-J5330DW is a solid all-in one. Print quality is fair, however, rather than spectacular – and although this is a decent multi-function device overall, the competition is strong...
70%
goodhousekeeping.co.uk
Updated:
2018-03-30 02:09:48
Run a business from home and looking for a printer? The Brother MFC J5330DW will fit the bill. This all-in-one inkjet prints, scans and copies, and even lets you send faxes if connected to a telephone line. Simple to use, it's fast at printing colour and...
Good Unlike many printers which require you to open software on your computer to use the scanner, this printer allows you to scan using the touchscreen on the printer itself. However, this means it can take longer than other devices to scan, Can be used to pri...
Bad Very bulky, you'll need plenty of space for it, It's not the most attractive looking printer on the market, There's no card reader so you can't print directly from a camera's memory card...
Bottom line This a great printer if you want to print lots of black or colour documents quickly and relatively cheaply. Easy to use, the print quality is great but we did find it was slow when it came to reproducing photos. It's cost-effective too, at around 3p per b...
83%
gadgetspeak.com
Updated:
2018-06-26 04:08:39
The single sheet manual feeder automatically turns on as soon as paper is inserted into it. Unless one is using this machine as a dedicated A3 printer, it is likely that A3 printing will generally be done via this single sheet feeder. Both the main paper...
80%
pcmag.com
Updated:
2017-10-21 01:16:13
One of Brother's Business Smart Pro inkjet all-in-one (AIO) printers, the MFC-J5330DW ($199.99) prints tabloid-size (11-by-17-inch) pages. Some other tabloid-size AIOs, such as the Brother MFC-J6930DW and the Editors' Choice HP OfficeJet Pro 7740, not onl...
Good Competitively fast, Good overall print quality, Prints tabloid-size pages, Multiple connectivity options, Strong software bundle...
Bad Less-than-stellar graphics, Cost per page could be lower, Non-duplexing automatic document feeder (ADF)...
Bottom line The business-oriented Brother MFC-J5330DW is a capable wide-format, low-volume color inkjet all-in-one printer. It's relatively fast, and it prints fairly well overall, albeit with some flawed business graphics...
70%
toptenreviews.com
Updated:
2018-02-01 01:38:31
The best part about this printer is the price. While it doesn't have quite the print accuracy of the HP Officejet Pro, our best overall all-in-one printer, it does have many of the same features at a lower price, making it a good value printer...
0%
topnewreview.com
Updated:
2018-04-28 02:48:15
This is a great multi-function inkjet printer for 120 quid, which is what you could have bought it for the day we tested it. At the time of going to press. This happens a lot with printers, and it makes it very difficult to pass judgement on them. The MFC...
Bottom line Despite the wildly varying price, this is an excellent all-round home-office printer with more speed and versatility than cheaper models...
80%
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)